Kyocera Corporation 0.9PF 50V Capacitor ML03510R9AAT2A

Description
CAP CER 0.9PF 50V C0G/NP0 0603 Product overview: ML03510R9AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R9AAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.9PF 50V C0G/NP0 0603 Product overview: ML03510R9AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R9AAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.9PF 50V Capacitor
60-ML03510R9AAT2A
0.9PF 50V Capacitor 60-ML03510R9AAT2A
CAP CER 0.9PF 50V C0G/NP0 0603 Product overview: ML03510R9AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R9AAT2A can be used for catalog matching and distributor lookup.

CAP CER 0.9PF 50V C0G/NP0 0603 Product overview: ML03510R9AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R9AAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03510R9AAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03510R9AAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 54T8085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
54T8085
Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 54T8085
CAPACITOR ORGANIC 0.9PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.9pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR ORGANIC 0.9PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.9pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 51T3480 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
51T3480
Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 51T3480
CAPACITOR ORGANIC 0.9PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.9pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC 0.9PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.9pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.9Pf, 50V, 0603; Capacitance Kyocera Avx - 64T3661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.9Pf, 50V, 0603; Capacitance Kyocera Avx
64T3661
Cap, 0.9Pf, 50V, 0603; Capacitance Kyocera Avx 64T3661
CAP, 0.9PF, 50V, 0603; Capacitance:0.9pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 0.9PF, 50V, 0603; Capacitance:0.9pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-ML03510R9AAT2A ML03510R9AAT2A 54T8085 51T3480
Product Name 0.9PF 50V Capacitor Hi-Q Multilayer Organic (MLO) Capacitors Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx Capacitor Organic 0.9Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 9.00E-7 microF 9.00E-7 microF 9.00E-7 microF 9.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details