Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| K03 Heavy Discharge Type Aluminum Electrolytic Capacitors. These are surge-proof capacitors in aluminum can with insulating sleeve. Rated for heavy charge/discharge duty. To be mounted with ring clips or with... | |
| K04 Type Aluminum Electrolytic Capacitors. Extended life. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. | |
| Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for... |
| << Prev | Next >> |