Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03512R0BAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03512R0BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03512R0BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitor Organic, 2Pf 50V, 00603, 0.1Pf, ±0.1Pf; Capacitance Kyocera Avx - 51T3493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 2Pf 50V, 00603, 0.1Pf, ±0.1Pf; Capacitance Kyocera Avx
51T3493
Capacitor Organic, 2Pf 50V, 00603, 0.1Pf, ±0.1Pf; Capacitance Kyocera Avx 51T3493
CAPACITOR ORGANIC, 2PF 50V, 00603, 0.1pF, ±0.1PF; Capacitance:2pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC, 2PF 50V, 00603, 0.1pF, ±0.1PF; Capacitance:2pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2Pf, 50V, 0603; Capacitance Kyocera Avx - 64T3672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, 0603; Capacitance Kyocera Avx
64T3672
Cap, 2Pf, 50V, 0603; Capacitance Kyocera Avx 64T3672
CAP, 2PF, 50V, 0603; Capacitance:2pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

CAP, 2PF, 50V, 0603; Capacitance:2pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ML03512R0BAT2A 51T3493 64T3672
Product Name Hi-Q Multilayer Organic (MLO) Capacitors Capacitor Organic, 2Pf 50V, 00603, 0.1Pf, ±0.1Pf; Capacitance Kyocera Avx Cap, 2Pf, 50V, 0603; Capacitance Kyocera Avx
Technology Multilayer
Capacitance Range 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF
WVDC 50 volts 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details