The MPX104K305E is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.1 µF and a voltage rating of 305 VAC. It features a case size of 18x12x6 mm, terminal spacing of 15 mm, and lead diameter of 0.6 mm. The capacitor meets UL/CSA, ENEC, and CQC safety standards for X2 use, with a dissipation factor ≤0.1% at 1 kHz and 25°C. It has an insulation resistance >30,000 MΩ at 100 VDC and is rated for operation from -40°C to +110°C. The terminal-to-case dielectric strength is 2050 VAC for 60 seconds, and it complies with the 85°C/85% RH life test, maintaining >10% capacitance change and >3000 MΩ insulation resistance after 1000 hours under load. Construction includes flame-retardant epoxy end-fill (UL94V-0) and lead-free tinned terminals.
X2 And Arc Suppression
0.1µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.1µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 305VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX104K305E | 1572-1782-ND | 2002-MPX104K305E | MPX104K305E | MPX104K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |