Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Cap Ceramic 1.5pF 50V C0G 0.1pF Pad Flat With Concave 0603 125°C T/R Product overview: ML03511R5BAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R5BAT2A can be used for catalog matching and distributor lookup.
CAP CER 1.5PF 50V C0G/NP0 0603
CAPACITOR ORGANIC, 1.5PF 50V, 0603,0.1PF; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes
CAPACITOR ORGANIC, 1.5PF 50V, 00603,±0.1PF; Capacitance:1.5pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes
| Richardson RFPD | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ML03511R5BAT2A | 478-6712-1-ND | 478-6712-6-ND | 60-ML03511R5BAT2A | ML03511R5BAT2A | 54T8093 | 51T3488 |
| Product Name | Hi-Q Multilayer Organic (MLO) Capacitors | Ceramic Capacitors | Ceramic Capacitors | 1.5pF 50V 0.1pF Capacitor | Ceramic Capacitors | Capacitor Organic, 1.5Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx | Capacitor Organic, 1.5Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx |
| Technology | Multilayer | Film Capacitors | |||||
| Capacitance Range | 1.50E-6 microF | 1.50E-6 microF | 1.50E-6 microF | 1.50E-6 microF | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | Surface Mount Technology |