AVX Corporation Ceramic Capacitors ML03V10R5BAT2A

Description
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7242-2-ND
Ceramic Capacitors 478-7242-2-ND
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03V10R5BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03V10R5BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.5 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 53W0801 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.5 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
53W0801
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.5 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 53W0801
SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 0.5 pF, 0.1pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 0.5 pF, 0.1pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - ML03V10R5BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ML03V10R5BAT2A
Capacitors - Ceramic Capacitors ML03V10R5BAT2A
CAP CER 0.5PF 250V C0G/NP0 0603

CAP CER 0.5PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7242-2-ND ML03V10R5BAT2A 53W0801 ML03V10R5BAT2A
Product Name Ceramic Capacitors Hi-Q Multilayer Organic (MLO) Capacitors Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.5 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/021357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details