KYOCERA AVX ML03V10R2BAT2A
KYOCERA AVX ML03V10R2BAT2A
KYOCERA AVX ML03V10R2BAT2A
0.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
CAP CER 0.2PF 250V C0G/NP0 0603
SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 0.2 pF, 0.1pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7746731 | 7746731P | 478-7237-2-ND | ML03V10R2BAT2A | ML03V10R2BAT2A | 53W0796 |
| Product Name | Multilayer Organic Capacitors | Multilayer Organic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Organic (MLO) Capacitors | Capacitors - Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.2 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx |
| Technology | Multilayer | Multilayer | Multilayer | Single-Layer | Multilayer | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Multilayer Organic Capacitors | Multilayer Organic Capacitors | Ceramic Composition | |||
| Capacitance Range | 2.00E-7 microF | 2.00E-7 microF | 2.00E-7 microF |