Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems AGV Features and Advantages One Million Cycle Life Good Low Temperature Characteristics High Power Density Wide Temperature... | |
| Aluminum Electrolytic Snap-In Capacitors. Type SLPX is the best value package snap-in series for 85 ºC, 3000 hr operation. This series is the most economical choice for DC filtering and... | |
| Applications Grid Energy Storage UPS Systems Voltage Sag Protection Industrial Equipment Wayside Energy Storage Features and Advantages Rack Mount Installation One Million Cycles Lifetime High Power Density 10-15 Year Life... | |
| Applications Wind Pitch Control Engineering Machinery UPS Systems Industrial Equipment Peak Load Shaving Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C... | |
| Applications Wind Turbine Pitch Control Engine Starting Bridge Power Peak Load Shaving UPS Systems Features and Advantages One Million Cycle Life 10-15 Year Calendar Life Wide Temperature Range -40 C... | |
| Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C... | |
| Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -50 C... | |
| High voltage and current adsorption capacitor consists of wound metallized polypropylene film and double sided metellized film in series winding, outer wrapt by polyester film tape and end sealed by... | |
| High voltage and current adsorption capacitor consists of wound metallized polypropylene film and double sided metellized film in series winding, plastic casing sealed with epoxy. They are suitable for snubber,... | |
| Highlights High peak & RMS current capability Mounts directly to the IGBT module Low inductance < 20 nH Flame resistance case and resin, meets UL94V0 Applications Type SCT offers protection... | |
| Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT... | |
| The 150V, 6F ultracapacitor module contains 60 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections... | |
| The 15V, 58F ultracapacitor module contains 6 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections... | |
| The 170V, 6F ultracapacitor module contains 60 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections... | |
| The 17V, 62F ultracapacitor module contains 6 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections... | |
| The 48V, 165F ultracapacitor module contains 18 of the 2.7V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65... | |
| The 54V, 165F ultracapacitor module contains 18 of the 3.0V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65... | |
| This new series of electrochemical, double-layer, series-connected SuperCapacitor modules offers excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves... | |
| Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1... | |
| Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an... | |
| Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. | |
| Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT... | |
| Type SF dual rated oil filled motor run capacitors made with self-healing metalized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a... | |
| Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a... | |
| Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also... | |
| Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motorrun applications. Type SF also... | |
| Type SK is a radial leaded aluminum electrolyticcapacito r with a +85 ºC, 2000 hour long life rating. TheSK is a high CV rated product and is ideal for generalpurpose... | |
| Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage, Figure 1. Style SCM may also be used as an “N” or “P” type snubber... |
| << Prev | Next >> |