0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
CAP CER 0.3PF 250V C0G/NP0 0603 Product overview: ML03V10R3BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03V10R3BAT2A can be used for catalog matching and distributor lookup.
CAP CER 0.3PF 250V C0G/NP0 0603
SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 0.3 pF, 0.1pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 0.3PF 250V C0G/NP0 0603
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-ML03V10R3BAT2ACT-ND | ML03V10R3BAT2A | 60-ML03V10R3BAT2A | ML03V10R3BAT2A | 53W0798 | ML03V10R3BAT2A |
| Product Name | Ceramic Capacitors | Hi-Q Multilayer Organic (MLO) Capacitors | 0.3PF 250V Capacitor | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.3 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |