Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03510R3AAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03510R3AAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03510R3AAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 51T3468 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
51T3468
Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 51T3468
CAPACITOR ORGANIC 0.3PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.3pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC 0.3PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.3pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 54T8073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
54T8073
Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 54T8073
CAPACITOR ORGANIC 0.3PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.3pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR ORGANIC 0.3PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.3pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ML03510R3AAT2A 51T3468 54T8073
Product Name Hi-Q Multilayer Organic (MLO) Capacitors Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
Technology Multilayer
Capacitance Range 3.00E-7 microF 3.00E-7 microF 3.00E-7 microF
WVDC 50 volts 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details