Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03511R9BAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03511R9BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03511R9BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Ceramic Capacitors - ML03511R9BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ML03511R9BAT2A
Ceramic Capacitors ML03511R9BAT2A
CAP CER 1.9PF 50V C0G/NP0 0603

CAP CER 1.9PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Organic, 1.9Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx - 51T3492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 1.9Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx
51T3492
Capacitor Organic, 1.9Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx 51T3492
CAPACITOR ORGANIC, 1.9PF 50V, 00603,±0.1PF; Capacitance:1.9pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC, 1.9PF 50V, 00603,±0.1PF; Capacitance:1.9pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Organic, 1.9Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx - 54T8097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 1.9Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx
54T8097
Capacitor Organic, 1.9Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx 54T8097
CAPACITOR ORGANIC, 1.9PF 50V, 0603,0.1PF; Capacitance:1.9pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

CAPACITOR ORGANIC, 1.9PF 50V, 0603,0.1PF; Capacitance:1.9pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ML03511R9BAT2A ML03511R9BAT2A 51T3492 54T8097
Product Name Hi-Q Multilayer Organic (MLO) Capacitors Ceramic Capacitors Capacitor Organic, 1.9Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx Capacitor Organic, 1.9Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
Capacitance Range 1.90E-6 microF 1.90E-6 microF 1.90E-6 microF 1.90E-6 microF
WVDC 50 volts 50 volts 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers