The MMP0100I33 is a three-phase, 600 VAC, high-harmonic application power factor correction capacitor with a rated power of 100 KVAR, capacitance of 736.8 µF, and a physical size of 3.75 x 13.5 x 24 inches, weighing 55.3 lbs. It is part of the MMP0 series, constructed with vacuum-impregnated metallized polypropylene in a rugged welded aluminum case, rated for an operating temperature range of -40°C to +55°C, and approved to UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. The capacitor includes built-in discharge resistors and is capable of continuous operation up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
736.8µF Film Capacitor 600V Polypropylene (PP), Metallized Radial, Can - 3 Lead
CAP FILM 736.8UF 600VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MMP0100I33 | MMP0100I33 | 338-MMP0100I33-ND | MMP0100I33 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 46 C (-40 to 115 F) | -40 to 46 C (-40 to 115 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 737 microF | 737 microF | 737 microF |