The MPX106K305N is a metallized polypropylene film capacitor rated for X2 Class 85/85 THB applications across the mains, with a capacitance of 10 µF and a maximum AC voltage of 305 V. It has a case size of 42.5 mm × 45 mm × 30 mm, lead spacing of 37.5 mm, and lead diameter of 1 mm. The capacitor meets UL/CSA, ENEC, and CQC safety standards for X2 applications, with an operating temperature range of -40°C to +110°C, a dissipation factor ≤0.4% at 1 kHz, and insulation resistance >5000 MΩ at 100 VDC. It is rated for a 100,000-hour life at 85°C and complies with IEC 60384-14:2013/A1:201
X2 And Arc Suppression
10µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 10UF 10% 305VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX106K305N | 1572-1811-ND | MPX106K305N | MPX106K305N |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |