The MPX103K305D is a metallized polypropylene film capacitor designed for X2 safety applications across the mains, with a capacitance of 0.01 µF, a rated voltage of 305 VAC, and a dv/dt rating of 500 V/µs. It measures 13×11×5 mm with a lead spacing of 10 mm and lead diameter of 0.6 mm. The capacitor complies with UL/CSA, ENEC, and CQC safety standards for X2 class, features flame-retardant epoxy encapsulation (UL94V-0), and is rated for operation from -40°C to +110°C. It has a capacitance tolerance of ±10% at 1 kHz and 25°C, an insulation resistance greater than 30,000 MΩ at 100 VDC, and meets the 85°C/85% RH life expectancy test with less than 10% capacitance change. The self-inductance is less than 1 nH per mm of lead spacing and length.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.01µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10000pF Film Capacitor 305V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX103K305D | 2002-MPX103K305D | MPX103K305D | 1572-1779-ND | MPX103K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |