AVX Corporation Multilayer Organic Capacitors ML03V12R2BAT2A

Description
KYOCERA AVX ML03V12R2BAT2A
Request a Quote Datasheet
Description
KYOCERA AVX ML03V12R2BAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Organic Capacitors - 7746794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multilayer Organic Capacitors
7746794
Multilayer Organic Capacitors 7746794
KYOCERA AVX ML03V12R2BAT2A

KYOCERA AVX ML03V12R2BAT2A

Supplier's Site
Multilayer Organic Capacitors - 7746794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multilayer Organic Capacitors
7746794P
Multilayer Organic Capacitors 7746794P
KYOCERA AVX ML03V12R2BAT2A

KYOCERA AVX ML03V12R2BAT2A

Supplier's Site
Multilayer Organic Capacitors - 1676726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multilayer Organic Capacitors
1676726
Multilayer Organic Capacitors 1676726
KYOCERA AVX ML03V12R2BAT2A

KYOCERA AVX ML03V12R2BAT2A

Supplier's Site
Ceramic Capacitors - 478-7265-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7265-2-ND
Ceramic Capacitors 478-7265-2-ND
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03V12R2BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03V12R2BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitors - Ceramic Capacitors - ML03V12R2BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ML03V12R2BAT2A
Capacitors - Ceramic Capacitors ML03V12R2BAT2A
CAP CER 2.2PF 250V C0G/NP0 0603

CAP CER 2.2PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7746794 7746794P 478-7265-2-ND ML03V12R2BAT2A ML03V12R2BAT2A
Product Name Multilayer Organic Capacitors Multilayer Organic Capacitors Ceramic Capacitors Hi-Q Multilayer Organic (MLO) Capacitors Capacitors - Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Single-Layer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Multilayer Organic Capacitors Multilayer Organic Capacitors Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details