Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
CAP CER 3.3PF 250V C0G/NP0 0603
CAPACITOR RF, 3.3PF, 250V, 0603, FULL REEL; Capacitance:3.3pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes
CAP, 3.3PF, 250V, 0603; Capacitance:3.3pF; Voltage Rating:250V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ML03V13R3BAT2A | ML03V13R3BAT2A | 24X0009 |
| Product Name | Hi-Q Multilayer Organic (MLO) Capacitors | Capacitors - Ceramic Capacitors | Capacitor Rf, 3.3Pf, 250V, 0603, Full Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | Single-Layer | |
| Capacitance Range | 3.30E-6 microF | 3.30E-6 microF | 3.30E-6 microF |
| WVDC | 250 volts | 250 volts | 250 volts |
| Lead Style | Tape and Reel | ||
| Mounting Style | Tape and Reel | Surface Mount Technology; 0603 (1608 Metric) |