Kyocera Corporation 1.8PF 50V Capacitor ML03511R8BAT2A

Description
CAP CER 1.8PF 50V C0G/NP0 0603 Product overview: ML03511R8BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R8BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.8PF 50V C0G/NP0 0603 Product overview: ML03511R8BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R8BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8PF 50V Capacitor
60-ML03511R8BAT2A
1.8PF 50V Capacitor 60-ML03511R8BAT2A
CAP CER 1.8PF 50V C0G/NP0 0603 Product overview: ML03511R8BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R8BAT2A can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 50V C0G/NP0 0603 Product overview: ML03511R8BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R8BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03511R8BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03511R8BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitor Organic, 1.8Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx - 54T8096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 1.8Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx
54T8096
Capacitor Organic, 1.8Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx 54T8096
CAPACITOR ORGANIC, 1.8PF 50V, 0603,0.1PF; Capacitance:1.8pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

CAPACITOR ORGANIC, 1.8PF 50V, 0603,0.1PF; Capacitance:1.8pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes

Supplier's Site
Capacitor Organic, 1.8Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx - 51T3491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 1.8Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx
51T3491
Capacitor Organic, 1.8Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx 51T3491
CAPACITOR ORGANIC, 1.8PF 50V, 00603,±0.1PF; Capacitance:1.8pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC, 1.8PF 50V, 00603,±0.1PF; Capacitance:1.8pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-ML03511R8BAT2A ML03511R8BAT2A 54T8096 51T3491
Product Name 1.8PF 50V Capacitor Hi-Q Multilayer Organic (MLO) Capacitors Capacitor Organic, 1.8Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx Capacitor Organic, 1.8Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details