Kyocera Corporation 0.5pF 50V 0.1pF Capacitor ML03510R5BAT2A

Description
Cap Ceramic 0.5pF 50V C0G 0.1pF Pad Flat With Concave 0603 125°C T/R Product overview: ML03510R5BAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R5BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.5pF 50V C0G 0.1pF Pad Flat With Concave 0603 125°C T/R Product overview: ML03510R5BAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R5BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5pF 50V 0.1pF Capacitor
60-ML03510R5BAT2A
0.5pF 50V 0.1pF Capacitor 60-ML03510R5BAT2A
Cap Ceramic 0.5pF 50V C0G 0.1pF Pad Flat With Concave 0603 125°C T/R Product overview: ML03510R5BAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R5BAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.5pF 50V C0G 0.1pF Pad Flat With Concave 0603 125°C T/R Product overview: ML03510R5BAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R5BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03510R5BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03510R5BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Ceramic Capacitors - ML03510R5BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ML03510R5BAT2A
Ceramic Capacitors ML03510R5BAT2A
CAP CER 0.5PF 50V C0G/NP0 0603

CAP CER 0.5PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Organic, 0.5Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx - 51T3473 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic, 0.5Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx
51T3473
Capacitor Organic, 0.5Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx 51T3473
CAPACITOR ORGANIC, 0.5PF 50V, 00603,±0.1PF; Capacitance:0.5pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC, 0.5PF 50V, 00603,±0.1PF; Capacitance:0.5pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-ML03510R5BAT2A ML03510R5BAT2A ML03510R5BAT2A 51T3473
Product Name 0.5pF 50V 0.1pF Capacitor Hi-Q Multilayer Organic (MLO) Capacitors Ceramic Capacitors Capacitor Organic, 0.5Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details