The MPX105K305G is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 1.0 µF and a dv/dt rating of 200 V/µs. It measures 26x23x13 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. The component operates from -40°C to +110°C, meets UL/CSA, ENEC, and CQC safety standards for 275/305 VAC, and maintains an insulation resistance greater than 30,000 MΩ at 100 VDC. It features flame-retardant epoxy end fill (UL94V-0) and lead-free tinned terminations.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 1µF 630V
1µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAPACITOR, RADIAL BOX, FILM, 1UF, 305V AC, 22.5MM LEADSPACING, 26X12X22 MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 1UF 10% 305VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX105K305G | 2002-MPX105K305G | 1572-1798-ND | MPX105K305G | 108085367 | MPX105K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |