Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Capacitor, film, 0.047 uF, +/-20% Tol, -40/+110C, Safety: Y2/X1, 300VAC, Lead Spacing=15 mm | |
| Capacitor, film, 0.056 uF, +/-5% Tol, -55/+105C, Pulse, 1000V@85C, Lead Spacing=22.5 mm | |
| Capacitor, film, 0.068 uF, +/-20% Tol, -40/+110C, Safety: Y2/X1, 300VAC, Lead Spacing=15 mm | |
| Capacitor, film, 0.22 uF, +/-10% Tol, -40/+110C, Safety: X2, 275VAC, Lead Spacing=20.3 mm | |
| Capacitor, film, 0.22 uF, +/-10% Tol, -55/+105C, General Purpose, 1000V@85C, Lead Spacing=37.5 mm | |
| Capacitor, film, 0.22 uF, +/-10% Tol, -55/+105C, Safety: X2, 275VAC, Lead Spacing=22.5 mm | |
| Capacitor, film, 0.22 uF, +/-5% Tol, -55/+105C, Pulse, 1000V@85C, Lead Spacing=27.5 mm | |
| Capacitor, film, 1.5 uF, +/-20% Tol, -55/+105C, Safety: X2, 300VAC, Lead Spacing=37.5 mm | |
| Capacitor, film, 1.8 uF, +/-5% Tol, -55/+105C, General Purpose, 300V@85C, Lead Spacing=27.5 mm | |
| Capacitor, film, 2.2 uF, +/-20% Tol, -40/+110C, Safety: X2, 440VAC, Lead Spacing=37.5 mm | |
| Capacitor, film, 6.8 uF, +/-10% Tol, -40/+110C, Safety: X2, 300VAC, Lead Spacing=37.5 mm | |
| Eaton’s PHVL are two-cellsupercapacit or packs forproviding backup power or pulsepower for battery-operated andelectronic systems. Applicationsfor Eaton PHVL supercapacitorpacks include water and gasmeters, battery assist for peakpower, IoT sensors,long-duratio n... | |
| IGBT Snubber Capacitor | |
| KEMET's PEH200 Series of capacitors has a polarized all-welded design, heavy duty screw terminals, extended cathode construction, safety vent, and plastic insulation. The sealing system is designed for electrolyte leakage-free... | |
| Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or... | |
| LICAP large ultracapacitor cells are rated at 2.7V and come in 3000F, or 1200F sizes. Our proprietary cylindrical can design is an industry standard 65mm diameter with Axial lead configuration. | |
| LICAP large ultracapacitor cells are rated at 3V and come in 3000F, or 1200F sizes. Our proprietary cylindrical can design is an industry standard 65mm diameter with Axial lead configuration. | |
| LICAP medium ultracapacitor cells are available with rated capacitance of 350F, 370F and 600F. Our proprietary cylindrical can design is an industry standard 35mm diameter with radial lead configurations. The... | |
| LICAP medium ultracapacitor cells are rated at 3V and 2.7V and come in 350F, 370F, 400F, 525F or 600F sizes. Our proprietary cylindrical can design is an industry standard 35mm... | |
| Metallized polypropylene film encapsulated with self extinguishing epoxy resin in a box of material recognized to UL 94 V-0.|Applications|Fo r worldwide use as electromagnetic interference suppressor in all X2 and... | |
| Metallized polypropylene winding, encapsulated in self-extinguishing material meeting the requirements of UL 94 V-0.|Applications|Fo r worldwide use as electromagnetic interference suppressor in all X2 and across-the-line applications. Not for use... | |
| MIS Chip Capacitors | |
| Multi-layer metallized paper. Encapsulated and impregnated in self-extinguishing material meeting the requirements of UL 94V-0.|Typical Applications|The capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications. | |
| PEH 169 105°C. High performance; Long Life, > 10 years at 50°C; Low ESR and ESL; High stability, 10 years shelf life; Optimized designs available on request. PEH 169 is... | |
| PEH 200 85°C. High CV-value; Long Life; Low ESR and ESL; Compact size; Optimized designs available on request. PEH 200 series has a polarized, all-welded design, heavy duty screw terminals,... | |
| PHE820; EMI suppressor, class X2, metallized polyester; 0.01 – 2.2 µF, 275/300 VACVAC , +100°C. The capacitors are intended for use as Interference suppressor in X2 and across-the-line applications. Series... | |
| PHE820M Series Metallized Polyester Film, Class X2, 275 VAC. The PHE820M Series is constructed of series winding of metallized polyester encapsulated in self-extinguishing material meeting the requirements of UL 94... | |
| PHE841; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Metallized polypropylene... | |
| PHE844; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Series winding... | |
| PHE845; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Triple winding... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The R82 Series is constructed of metallized polyester film (wound or stacked technology) with radial leads of tinned wire. Radial leads are electrically welded to the contact metal layer on... | |
| The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR... | |
| The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester film capacitor features a small size, high dv/dt capability, very low ESR at... | |
| The Type PSU is a compact non-polar, dual voltage rated, AC motor start capacitor constructed in a round rugged bakelite case. To extend the life of relay contact switches, the... | |
| TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour... | |
| Type NLW Combines low DCL and ESR to provide superior performance. Designed for industrial applications requiring resistance to vibration and extended operating temperatures. | |
| Type OTB is a capacitor with a robust construction consisting of a paper or a combination of paper and film dielectric system with foil electrodes, and is protected by a... | |
| Type OTB is a capacitor with a robust construction consisting of a paper or a combination of paper and film dielectric system with foil electrodes, and is protected by a... | |
| Type PC capacitors are designed to meet the demands of filter applications rich in system total harmonic distortion (THD). This series has a dual protection system utilizing self healing metallized... | |
| Type SCC Dual IGBT Clamp-Snubber Modules. Style SCC is ideal for use in medium to high current applications where a dual IGBT module is used. This low loss snubber directly... | |
| Typical applications: Deflection circuits in TV-sets (S-correction and fly-back tuning) and monitors, switching spikes suppression in SMPS, lamp capacitor for electronic ballast and compact lamps, Snubber and SCR commutating circuits,... | |
| Typical applications: Interference suppression and across-the-line applications. Suitable for use in situations where failure of the capacitor could lead to danger of electric shock. | |
| Typical applications: Interference suppression and across-the-line applications. Suitable for use in situations where failure of the capacitor would not lead to danger of electric shock. | |
| UltraCMOS® Digitally Tunable Capacitor (DTC) 100–3000 MHz. The PE64102 is a DuNE™-enhanced Digitally Tunable Capacitor (DTC) based on Peregrine’s UltraCMOS® technology. DTC products provide a monolithically integrated impedance tuning solution... | |
| Winding of metallized polypropylene. Encapsulated in self-extinguishing material meeting the requirements of UL 94V-0.|Typical Applications|The capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications. |
| << Prev | Next >> |