Kyocera Corporation Hi-Q Multilayer Organic (MLO) Capacitors ML03510R2AAT2A

Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet
Description
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03510R2AAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03510R2AAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Singapore, Singapore
0.2PF 50V Capacitor
60-ML03510R2AAT2A
0.2PF 50V Capacitor 60-ML03510R2AAT2A
CAP CER 0.2PF 50V C0G/NP0 0603 Product overview: ML03510R2AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R2AAT2A can be used for catalog matching and distributor lookup.

CAP CER 0.2PF 50V C0G/NP0 0603 Product overview: ML03510R2AAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03510R2AAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 54T8071 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
54T8071
Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 54T8071
CAPACITOR ORGANIC 0.2PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.2pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CAPACITOR ORGANIC 0.2PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.2pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx - 51T3466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
51T3466
Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx 51T3466
CAPACITOR ORGANIC 0.2PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.2pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR ORGANIC 0.2PF 50V 0603 0.05pF, 0.05PF; Capacitance:0.2pF; Capacitance Tolerance:± 0.05pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ML03510R2AAT2A 60-ML03510R2AAT2A 54T8071 51T3466
Product Name Hi-Q Multilayer Organic (MLO) Capacitors 0.2PF 50V Capacitor Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx Capacitor Organic 0.2Pf 50V 0603 0.05Pf, 0.05Pf; Capacitance Kyocera Avx
Technology Multilayer
Capacitance Range 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF
WVDC 50 volts 50 volts 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details