The MPX125K305G is a Class X2 safety-certified metallized polypropylene film capacitor for across-the-line applications, rated for 305 VAC at 50/60 Hz with a capacitance of 1.2 µF. It features a flame-retardant epoxy-filled plastic case (UL94V-0) and lead-free tinned terminations. The part measures 26x23x13 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. It supports a dv/dt rating of 200 V/µs and meets UL/CSA, VDE, ENEC, and CQC X2 safety standards. Operating temperature range is -40°C to +110°C, with an insulation resistance greater than 30,000 MΩ at 100 VDC terminal to terminal and 5,000 MΩ terminal to case. The dissipation factor is ≤0.3% at 1 kHz and 25°C for capacitances above 1.0 µF. Life expectancy is 100,000 hours at 85°C hot-spot temperature with 240 VAC applied.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.2UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX125K305G | MPX125K305G | MPX125K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.2 microF | 1.2 microF |