AVX Corporation Ceramic Capacitors ML03V10R8BAT2A

Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 53W0807, is designed for high-frequency applications with a capacitance value of 0.8 pF and a voltage rating of 250 V. It features a compact 0603 case size, making it suitable for space-constrained designs. This capacitor is RoHS compliant and utilizes advanced multilayer organic technology, which provides low equivalent series resistance (ESR) and high self-resonance frequency (SRF), supporting frequencies well above 1 GHz. The capacitor is also characterized by tight tolerances and low dielectric absorption, ensuring reliable performance in various applications, including RF power amplifiers and filter networks. It is packaged on a 7" reel with 3,000 pieces per reel, adhering to EIA RS481 specifications.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 53W0807, is designed for high-frequency applications with a capacitance value of 0.8 pF and a voltage rating of 250 V. It features a compact 0603 case size, making it suitable for space-constrained designs. This capacitor is RoHS compliant and utilizes advanced multilayer organic technology, which provides low equivalent series resistance (ESR) and high self-resonance frequency (SRF), supporting frequencies well above 1 GHz. The capacitor is also characterized by tight tolerances and low dielectric absorption, ensuring reliable performance in various applications, including RF power amplifiers and filter networks. It is packaged on a 7" reel with 3,000 pieces per reel, adhering to EIA RS481 specifications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7248-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7248-2-ND
Ceramic Capacitors 478-7248-2-ND
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03V10R8BAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03V10R8BAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Capacitors - Ceramic Capacitors - ML03V10R8BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ML03V10R8BAT2A
Capacitors - Ceramic Capacitors ML03V10R8BAT2A
CAP CER 0.8PF 250V C0G/NP0 0603

CAP CER 0.8PF 250V C0G/NP0 0603

Supplier's Site
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.8 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 53W0807 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.8 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
53W0807
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.8 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 53W0807
SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 0.8 pF, 0.1pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 0.8 pF, 0.1pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7248-2-ND ML03V10R8BAT2A ML03V10R8BAT2A 53W0807
Product Name Ceramic Capacitors Hi-Q Multilayer Organic (MLO) Capacitors Capacitors - Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.8 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details