Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
CAP CER 2.1PF 50V C0G/NP0 0603 Product overview: ML03512R1BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03512R1BAT2A can be used for catalog matching and distributor lookup.
CAPACITOR ORGANIC, 2.1PF 50V, 0603,0.1PF; Capacitance:2.1pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes
CAPACITOR ORGANIC, 2.1PF 50V, 00603,±0.1PF; Capacitance:2.1pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ML03512R1BAT2A | 60-ML03512R1BAT2A | 54T8099 | 51T3494 |
| Product Name | Hi-Q Multilayer Organic (MLO) Capacitors | 2.1PF 50V Capacitor | Capacitor Organic, 2.1Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx | Capacitor Organic, 2.1Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx |
| Technology | Multilayer | |||
| Capacitance Range | 2.10E-6 microF | 2.10E-6 microF | 2.10E-6 microF | 2.10E-6 microF |
| WVDC | 50 volts | 50 volts | 50 volts | |
| Lead Style | Tape and Reel | |||
| Mounting Style | Tape and Reel | Surface Mount Technology |