Cornell Dubilier Film Paper Film Capacitors MMWA05W4K-F

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 5 RMS Current: — ESR: — Diameter: 12.8mm Length: 34.9mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 5 RMS Current: — ESR: — Diameter: 12.8mm Length: 34.9mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MMWA05W4K-F is a metallized polyester film capacitor with a capacitance of 4.000 µF and a rated voltage of 50 Vdc. It features axial leads made of tinned copper-clad steel, with a diameter of 12.8 mm and a length of 34.9 mm. The capacitor supports a dV/dt rating of 5 V/µs, operates within a temperature range of -55 °C to 125 °C, and has a capacitance tolerance of ±10%. It includes self-healing properties and epoxy end seals for moisture resistance and stability.

Datasheet Summary
Powered by GS/AI

MMWA05W4K-F is a metallized polyester film capacitor with a capacitance of 4.000 µF and a rated voltage of 50 Vdc. It features axial leads made of tinned copper-clad steel, with a diameter of 12.8 mm and a length of 34.9 mm. The capacitor supports a dV/dt rating of 5 V/µs, operates within a temperature range of -55 °C to 125 °C, and has a capacitance tolerance of ±10%. It includes self-healing properties and epoxy end seals for moisture resistance and stability.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MMWA05W4K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MMWA05W4K-F
Film Paper Film Capacitors MMWA05W4K-F
For New Design: Yes Capacitance: 4 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 5 RMS Current: — ESR: — Diameter: 12.8mm Length: 34.9mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 85°C
  • dV/dt: 5
  • RMS Current: —
  • ESR: —
  • Diameter: 12.8mm
  • Length: 34.9mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors 2002-MMWA05W4K-F
Polyester Film Capacitors 4µF 50V

Polyester Film Capacitors 4µF 50V

Supplier's Site Datasheet
Film Capacitor - MMWA05W4K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
MMWA05W4K-F
Film Capacitor MMWA05W4K-F
Type MMWA axial-leaded, metallized polyester film capacitors incorporate compact, non-inductive extended windings with epoxy end seals to offer excellent moisture resistance and capacitance stability over the operating temperature range. Metallized polyester provides selfhealing characteristics that help prevent permanent shorting due to high voltage transients.

Type MMWA axial-leaded, metallized polyester film capacitors incorporate compact, non-inductive extended windings with epoxy end seals to offer excellent moisture resistance and capacitance stability over the operating temperature range. Metallized polyester provides selfhealing characteristics that help prevent permanent shorting due to high voltage transients.

Supplier's Site Datasheet
Film Capacitors - 338-4398-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4398-ND
Film Capacitors 338-4398-ND
4µF Film Capacitor 35V 50V Polyester, Metallized Axial

4µF Film Capacitor 35V 50V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MMWA05W4K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MMWA05W4K-F
Capacitors - Film Capacitors MMWA05W4K-F
CAP FILM 4UF 10% 50VDC AXIAL

CAP FILM 4UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MMWA05W4K-F 2002-MMWA05W4K-F MMWA05W4K-F 338-4398-ND MMWA05W4K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 4 microF 4 microF 4 microF 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers