Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.
Manufacturer: AVX Corporation
Win Source Part Number: 885118-ML03511R3BAT2
Series: MLO™
Operating Temperature Range: -55°C ~ 125°C
Features: 1.3 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 478-6710-1, 478-6710-2, ML03511R3BAT2A\\3K, ML03511R3BAT2A/3K, 478-6710-6
CAP CER 1.3PF 50V C0G/NP0 0603 Product overview: ML03511R3BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ML03511R3BAT2A can be used for catalog matching and distributor lookup.
CAPACITOR ORGANIC, 1.3PF 50V, 0603,0.1PF; Capacitance:1.3pF; Voltage Rating:50V; Product Range:MLO Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:MLO RoHS Compliant: Yes
CAPACITOR ORGANIC, 1.3PF 50V, 00603,±0.1PF; Capacitance:1.3pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Operating Temperature Max:125°C RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ML03511R3BAT2A | 885118-ML03511R3BAT2A | 60-ML03511R3BAT2A | 54T8091 | 51T3486 |
| Product Name | Hi-Q Multilayer Organic (MLO) Capacitors | Ceramic Capacitors - ML03511R3BAT2A | 1.3PF 50V Capacitor | Capacitor Organic, 1.3Pf 50V, 0603,0.1Pf; Capacitance Kyocera Avx | Capacitor Organic, 1.3Pf 50V, 00603,±0.1Pf; Capacitance Kyocera Avx |
| Technology | Multilayer | ||||
| Capacitance Range | 1.30E-6 microF | 1.30E-6 microF | 1.30E-6 microF | 1.30E-6 microF | |
| WVDC | 50 volts | 50 volts | 50 volts | ||
| Lead Style | Tape and Reel | ||||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology |