Richardson RFPD Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 40 50 56 57 58 59 60 61 62 63 64 65 66 67 68
Product Name Notes
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Surge-proof capacitor in aluminium can with insulation sleeve. Extremely linear characteristic between 20Hz to 22KHz Design optimized for Audio application. No effects of sound compression. Precisely and realistic dynamic of...
Surge-proof capacitor in aluminium can with insulation sleeve. Extremely linear characteristic between 20Hz to 22KHz. Design optimized for Audio application. No effects of sound compression. Precisely and realistic dynamic of...
Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for high ripple current applications
Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for long term vibration stress, traction market. Octagonal can shape.

<< Prev Next >>