The MMP0100C33 is a three-phase, high-harmonic Aeropower™ power factor correction capacitor rated for 480 VAC at 60 Hz, with a reactive power compensation of 100 KVAR and capacitance of 1151.3 µF. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measuring 3.75 x 13.5 x 24 inches and weighing 55.3 lbs. The capacitor includes built-in discharge resistors, operates within a temperature range of -40°C to +55°C, and is rated for 150% over-current with over-voltage tolerance up to 120%. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1151.3UF 480VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MMP0100C33 | MMP0100C33 | MMP0100C33 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 46 C (-40 to 115 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1151 microF | 1151 microF |