Kyocera Corporation Ceramic Capacitors ML03V11R0AAT2A

Description
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7252-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7252-2-ND
Ceramic Capacitors 478-7252-2-ND
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
Hi-Q Multilayer Organic (MLO) Capacitors
ML03V11R0AAT2A
Hi-Q Multilayer Organic (MLO) Capacitors ML03V11R0AAT2A
Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper interconnects in a multilayer fashion. The ability to fabricate these components on large area substrates and state of the art laser direct imaging allow for improved cost benefits and tolerance control. The end result is a state of the art low ESR and high SRF low profile RF capacitor that can support frequencies well above one GHz. Additionally MLOCs are expansion matched to printed circuit boards to allow for improved reliability.

Supplier's Site
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 1 Pf, 0.05Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 53W0810 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 1 Pf, 0.05Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
53W0810
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 1 Pf, 0.05Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 53W0810
SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 1 pF, 0.05pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, Hi-Qr, ML Series, 1 pF, 0.05pF, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-7252-2-ND ML03V11R0AAT2A 53W0810
Product Name Ceramic Capacitors Hi-Q Multilayer Organic (MLO) Capacitors Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 1 Pf, 0.05Pf, 250 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers