The MMP0100F33 is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a rated reactive power of 100 KVAR, capacitance of 1151.3 µF, and RMS current of 120.3 A. It features a rugged welded case with dimensions of 3.75 x 13.5 x 24 inches and weighs 55.3 lbs. Constructed with vacuum-impregnated metallized polypropylene, it operates within a temperature range of -40°C to +55°C, supports an over-voltage rating to 120%, and includes discharge resistors. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Total losses are less than 0.5 Watts per KVAR at 60 Hz and 25°C. The part is part of the MMP0 series, designed for high-reliability applications and harmonics-resistant operation.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1151.3µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can - 3 Lead
CAP FILM 1151.3UF 480VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MMP0100F33 | MMP0100F33 | 338-MMP0100F33-ND | MMP0100F33 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 46 C (-40 to 115 F) | -40 to 46 C (-40 to 115 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1151 microF | 1151 microF | 1151 microF |