The MPX104K305D is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC at 50/60 Hz. It has a capacitance of 0.1 µF with a tolerance of ±10%, a dv/dt rating of 500 V/µs, and dimensions of 13×12×6 mm with a 10 mm lead spacing and 0.6 mm lead diameter. The part complies with UL/CSA, DIN EN60384-14, IEC 60384-14, and CQC X2 safety standards. It operates from -40°C to +110°C, has an insulation resistance greater than 30,000 MΩ at 100 VDC, and meets the 85°C/85% RH humidity test with less than 10% capacitance change. The case is flame retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
0.1µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.1µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 305VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX104K305D | 1572-1784-ND | 2002-MPX104K305D | MPX104K305D | MPX104K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |