Radwell International Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/AP) ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 25V, 20%, AXIAL; CAPACITANCE:150µF; VOLTAGE RATING:25V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 85°C ROHS COMPLIANT:. FREE... | |
| (PRICE/EA) ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 400V, 20%, CAN; PRODUCT RANGE:GR SERIES; CAPACITANCE:470 F; CAPACITANCE TOLERANCE:20%; VOLTAGE RATI. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 16V, 20%, AXIAL; CAPACITANCE:1000µF; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 85°C ROHS COMPLIAN. FREE... | |
| (PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 100V, 20%, AXIAL; CAPACITANCE:15µF; VOLTAGE RATING:100V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C ROHS COMPLIANT:. FREE... | |
| (PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, AXIAL; CAPACITANCE:33µF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C ROHS COMPLIANT: Y. | |
| (PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL; CAPACITANCE:470µF; VOLTAGE RATING:16V; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:4000 HOURS @ 125°C ROHS COMPLIANT. FREE... | |
| (PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 63V, 20%, AXIAL; CAPACITANCE:68µF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C ROHS COMPLIANT: Y. | |
| (PRICE/TC) CAP, TANT, AEC-Q200, 10UF, 10V, CASE B, CAPACITANCE:10¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:1411 [3528 METRIC], PRODUCT RANGE:F97-HT3 SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:2OHM ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, EXV SERIES, 330 F, 25 V, RADIAL CAN - SMD, 10 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 270 µF 400 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN 3000 HRS @ 105°C. FREE 2 YEAR RADWELL WARRANTY | |
| 82 F 420 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN 3000 HRS @ 105C. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 021 ASM SERIES, 10 - F, - 20%, 63 V, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 021 ASM SERIES, 1500 - F, - 20%, 40 V, 15 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, 1 - F, +50%, -10%, 63 V, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, 47 - F, +50%, -10%, 40 V, 8 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, CAPACITANCE 33UF, TOLERANCE -10% - +50%, VOLTAGE 16V DC, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 10 - F, - 20%, 100 V, 6.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 2200 - F, - 20%, 10 V, 12.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 FC SERIES, 1500 - F, - 20%, 10 V, 10 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 NHG SERIES, 22 - F, - 20%, 450 V, 16 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 470 UF, VOLTAGE: 50 VDC, RADIAL LEADED, TOLERANCE: 20 %, LEAD PITCH: 5 MM, ROHS COMPLIANT, LIFETIME: 5000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, FR SERIES, 1800 - F, - 20%, 35 V, 12.5 MM X 35.5MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL, CAPACITANCE 470 UF, VOLTAGE RATING DC 450 VDC, TOLERANCE - 10 %, + 50 %, MAXIMUM OPERATING TEMPERATURE + 85 C, LEAD SPACING 12.7 MM,... | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, SNAP IN, TOELRANCE: 20%, CAPACITANCE: 680UF, VOLTAGE RATING: 400V DC, 30X50MM, 2 PIN, MAX OPERATING TEMP: 85°C, RIPPLE CURRENT: 2.96A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, THROUGH-HOLE, RADIAL LEADED, CAPACITANCE: 56 UF, VOLTAGE RATING: 100 VDC, LIFETIME: 9000 HOURS, TOLERANCE: 20 %, RIPPLE CURRENT: 810 MA, DISSIPATION FACTOR: 0.08 %. FREE 2 YEAR... | |
| ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 35V, 20%, SMD, RADIAL CAN - SMD, FK SERIES, 10.2MM LENGTH, 10.2MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 250V 20%, SNAP-IN; CAPACITANCE:1000 F; VOLTAGE RATING:250V; PRODUCT RANGE:SMQ SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C; CAPACITANCE TOLERANCE 20%; DIAMETER:25.4MM; LEAD SPACING:10MM ROHS COMPLIANT: YES. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 250V 20%, SNAP-IN; CAPACITANCE:1000F; VOLTAGE RATING:250V; PRODUCT RANGE:GU SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105C; CAPACITANCE TOLERANCE: 20%; DIAMETER:35MM; LEAD SPACING:10MM ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:63V; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:21MM; LEAD SPACING:-; HEIGHT:38MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 10UF 400V +50%, -10%, AXIAL; CAPACITANCE:10¦F; VOLTAGE RATING:400V; PRODUCT RANGE:042 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 1500UF 200V 20%, SNAP-IN, CAPACITANCE 1500 F, VOLTAGE RATING 200V, PRODUCT RANGE GU SERIES, LIFETIME @ TEMPERATURE 3000 HOURS @ 105 C, CAPACITANCE TOLERANCE 20%, DIAMETER 35MM,... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 16V, 20%, AXIAL; CAPACITANCE:1500µF; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, 20%, SNAP-IN; CAPACITANCE:150¦F; VOLTAGE RATING:450V; PRODUCT RANGE:LS SERIES; LIFETIME @ TEMPERATURE:4000 HOURS @ 125¦C; CAPACITANCE TOLERANCE:¦ 20%; DIAMETER:22MM; LEAD SPACING:10MM ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 63V, CAPACITANCE TOLERANCE 20%, AXIAL LEADED, LIFETIME @ TEMPERATURE 2000 HOURS @ 85C, RIPPLE CURRENT 320MA. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 200V, +50%,-10%, SCREW, CAPACITANCE:2000UF, VOLTAGE RATING:200V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 350V, +50%,-10%, SCREW, CAPACITANCE:2200UF, VOLTAGE RATING:350V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 75V, +75, -10%, SCREW, CAPACITANCE:2200UF, VOLTAGE RATING:75V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, AXIAL, CAPACITANCE:220F, VOLTAGE RATING:25V, PRODUCT RANGE:021 ASM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:6.5MM, LEAD SPACING:-, HEIGHT:18MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 40V, 20%, AXIAL; CAPACITANCE:220ªF; VOLTAGE RATING:40V; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:10MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 50V, +75, -10%, SCREW, CAPACITANCE:25000UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW, ROHS COMPLIANT: YES, 1.375X4.125IN. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 350V, +50%,-10%, SCREW, CAPACITANCE:2900F, VOLTAGE RATING:350V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW, CAPACITANCE:30000F, VOLTAGE RATING:30V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 16V, 20%, AXIAL; CAPACITANCE:3300¦F; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:15MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 350V, +50%,-10%, SCREW, CAPACITANCE:3300F, VOLTAGE RATING:350V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 40V, 20%, AXIAL; CAPACITANCE:3300µF; VOLTAGE RATING:40V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, SNAP-IN; CAPACITANCE:330¦F; VOLTAGE RATING:200V; PRODUCT RANGE:LS SERIES; LIFETIME @ TEMPERATURE:4000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:¦ 20%; DIAMETER:20MM; LEAD SPACING:10MM ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; CAPACITANCE:330ªF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 450V, 20%, RADIAL; CAPACITANCE:33 F; VOLTAGE RATING:450V; PRODUCT RANGE:KMG SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 75V, +75, -10%, SCREW, CAPACITANCE:37000F, VOLTAGE RATING:75V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 350V, 20%, SNAP-IN, 470 UF, 350V, 35X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE:47 F; CAPACITANCE TOLERANCE:20%; VOLTAGE RATING:40V;. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 50V, +75, -10%, SCREW, CAPACITANCE:5000UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 30V, +75, -10%, SCREW, CAPACITANCE:55000F, VOLTAGE RATING:30V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 63V, 20%, SNAP-IN; PRODUCT RANGE:SMH SERIES; CAPACITANCE:5600 F; CAPACITANCE TOLERANCE:20%; VOLTAGE RATING:63V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 6100UF, 50V, +75, -10%, SCREW, CAPACITANCE:6100UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 6500UF, 50V, +75, -10%, SCREW, CAPACITANCE:6500F, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL; CAPACITANCE:680µF; VOLTAGE RATING:25V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 680UF, LGU SERIES, 680 UF CAPACITANCE, 200V VOLTAGE RATING, 20% TOLERANCE, 25 MM DIAMETER, 35 MM LENGTH, 10 MM LEAD SPACING, SNAP-IN, ROHS COMPLIANT. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 400V, 20%, SNAP-IN, CAPACITANCE 68 F, VOLTAGE RATING 400V, PRODUCT RANGE LS SERIES, LIFETIME @ TEMPERATURE 4000 HOURS @ 125 C, CAPACITANCE TOLERANCE 20%, DIAMETER 20MM,... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 74000UF, 75V, +75, -10%, SCREW, CAPACITANCE:74000F, VOLTAGE RATING:75V, PRODUCT RANGE:DCMC SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦CROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 7700UF, 200V, +50%,-10%, SCREW, CAPACITANCE:7700F, VOLTAGE RATING:200V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 50V, +75, -10%, SCREW, CAPACITANCE:9600UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20%, SNAP IN, CAPACITANCE 10000 F, VOLTAGE RATING 80V, PRODUCT RANGE LS SERIES, LIFETIME @ TEMPERATURE 4000 HOURS @ 105 C, CAPACITANCE TOLERANCE 20%, DIAMETER... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 20%, 50V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:1000 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; CAPACITANCE:100 F; VOLTAGE RATING:35V; ESR:-; LIFETIME @ TEMPERATURE:2000 HOURS @ 105C. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 40V, 20%, AXIAL, 8X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 40V, VOLTAGE RATING: 40V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; CAPACITANCE:100 F; VOLTAGE RATING:50V; PRODUCT RANGE:FR SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:8MM; PACKAGING:EACH; LEAD SPACING:5MM ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 350V, AXIAL; CAPACITANCE:10ªF; VOLTAGE RATING:350V; PRODUCT RANGE:042 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:-; HEIGHT:30MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, AXIAL; CAPACITANCE:10F; VOLTAGE RATING:450V; PRODUCT RANGE:042 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:-; HEIGHT:30MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF 100V, 20%, 2PIN SNAP IN 30MM X 25MM, 3000 HRS @ 85°C . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 20%, 6.3V, SMD, 10 X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 100V, 20%, AXIAL, 6.5X18MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 450V, +50% / -10%, SCREW, CGS SERIES, LIFETIME @ TEMPERATURE: 3000 HOURS @ 105C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; CAPACITANCE:2200 F; VOLTAGE RATING:16V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:20MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:2200F, VOLTAGE RATING:25V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR, MSL:- ROHS COMPLIANT:... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 450V, 85C . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:100V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:25MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:220F, VOLTAGE RATING:50V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR, DIAMETER:10MMROHS COMPLIANT: YES. | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:25V; PRODUCT RANGE:SU(BI-POLAR) SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; PACKAGING:EACH; ESR:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 200V, 20%, RADIAL, 10X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, AXIAL, 4.5X10.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, RADIAL; CAPACITANCE:22 F; VOLTAGE RATING:450V; PRODUCT RANGE:EE SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:20MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2400 UF CAPACITANCE, 100 VDC, -10% TO +75% TOLERANCE, 2000 HOUR LIFE, 5 AMP RIPPLE CURRENT, SCREW TERMINATION, 1.375-INCH DIAMETER, 4.125-INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 25-VOLTS, CAPACITANCE-20000F, VOLTAGE RATING-25V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 16V, 20%, RADIAL; CAPACITANCE:2700 F; VOLTAGE RATING:16V; PRODUCT RANGE:FK SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 16V, 20%, RADIAL, PRODUCT RANGE: FK SERIES CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS: RADIAL LEADED, DIAMETER: 12.5 MM, PACKAGING:EACH, HEIGHT: 30 MM, ROHS COMPLIANT. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 16V, RADIAL; CAPACITANCE:3300 F; VOLTAGE RATING:16V; PRODUCT RANGE:HD SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:20MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 50V, RADIAL; CAPACITANCE:3300 F; VOLTAGE RATING:50V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; PACKAGING:EACH; HEIGHT:35.5MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 25V, 20%, RADIAL; CAPACITANCE:3300 F; VOLTAGE RATING:25V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:330F, VOLTAGE RATING:50V, ESR:0.12OHM, PRODUCT RANGE:FT SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR, MSL:- ROHS COMPLIANT:... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 400V, 20%, RADIAL, 25X40X10. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 100V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:33 F; VOLTAGE RATING:100V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; CAPACITANCE:35000¦F; VOLTAGE RATING:40V; PRODUCT RANGE:CGS SERIES; LIFETIME @ TEMPERATURE:-; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:SCREW; DIAMETER:-; LEAD SPACING:-; HEIGHT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 39UF, 400V, 20%, CAN; CAPACITANCE:39ªF; VOLTAGE RATING:400V; PRODUCT RANGE:GJ SERIES; LIFETIME @ TEMPERATURE:4000 HOURS @ 85ªC; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 20%, 40V,; CAPACITANCE:4700¦F; VOLTAGE RATING:40V; PRODUCT RANGE:058 PLL-SI SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C; CAPACITANCE TOLERANCE:¦ 20%; DIAMETER:30MM; LEAD SPACING:10MMROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 25V, RADIAL, CAPACITANCE:4700F, VOLTAGE RATING:25V, PRODUCT RANGE:NHG SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 250V, 20%, CAN, CAPACITANCE 470 F, VOLTAGE RATING 250V, PRODUCT RANGE GU SERIES, LIFETIME @ TEMPERATURE 3000 HOURS @ 105 C, CAPACITANCE TOLERANCE 20%, DIAMETER 30MM,... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:47F, VOLTAGE RATING:50V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C, POLARITY:POLAR, DIAMETER:6.3MM ROHS COMPLIANT:... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 350V, AXIAL; CAPACITANCE:47¦F; VOLTAGE RATING:350V; PRODUCT RANGE:043 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:18MM; LEAD SPACING:-; HEIGHT:38MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 16V, RADIAL, 8X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 400V, 20%, 105C, 35X42MM, LS=10MM, RADIAL, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 63V, 3300UF, 25X30MM, SNAP IN. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 400V, 20%, 10-32 STANDARD TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V, 20%, SNAP-IN, 22X25MM, LEAD SPACING: 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 1000UF; VOLTAGE RATING: 63V; NHG SERIES; TOLERANCE: 20%; RADIAL LEADED; DIAMETER:16MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE:47UF; VOLTAGE RATING: 450V; 043 ASH SERIES; TOLERANCE: -10% - +50%, ; AXIAL LEADED; DIAMETER: 18MM; HEIGHT: 40MM, MAX OPERATING TEMP: 85°C, ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE:560UF, -10 %; WORKING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, CGS SERIES, CAPACITANCE: 650UF, VOLTAGE RATING: 450 V, CAPACITANCE TOLERANCE: +50% - 10%, SCREW TERMINALS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 200V, 20% +TOL, 20% -TOL, 1000UF, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 40V, 20% +TOL, 20% -TOL, 100UF, THROUGH HOLE MOUNT, 8.2X12MM, LEAD SPACING 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 450V, 20% +TOL, 20% -TOL, 56UF, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 63V, 20% +TOL, 20% -TOL, 15000UF, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL LEADED ,180UF 220VOLTS 18 X 25. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 16V, 680UF, 10X16. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 33 UF, 200 VDC, 10 MM X 20 MM . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 35VDC, 2000UF, 20%, 16X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 400V, 6.8UF, 10X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 680UF, 6.3V, 20%, 18X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, SMD, 10U, 450V 18X22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, THROUGH HOLE, 330UF (+/-) 20%, 200VDC, 18MM DIA X 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL, 63 VDC, 6 AMP, 120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SCREW, CAPACITANCE:4700F, VOLTAGE RATING:40V, PRODUCT RANGE:CGS SERIES, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SMD, 220UF, 25V, 6.3MM X 7.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SNAP IN, 16V, 12000UF, 25X25MM, 10L/S. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SNAP IN, 25V, 5600UF, 22X30MM,10L/S. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SNAP IN, 350V, 180UF, LS 10MM, 20%, 22X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SNAP IN, 680UF, 420V, TH, 2 PINS, 35X52MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SNAP-IN 2 PINS, 1500 UF, 160V, 20%, 30 X 30 MM, 10 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR,SCREW TERMINAL, 8000UF, 450VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITANCE:1500UF; -10 %; WORKING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22000µF ; VOLTAGE RATING:16VDC; CAPACITOR DIELECTRIC MATERIAL:ALUMINUM EL. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 120UF 400V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 39UF 20% 450V LONG LIFE. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 470UF 400V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SCREW TERMINAL 24000UF 100 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SMD 47UF 50V 20%. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 100UF 400 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 160VOLTS 1200UF 105C 25X40X10L/S . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 250V 470UF 85C 22X35 10LS . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS, RADIAL, CAN - SNAP-IN ,266 MOHM AT 120HZ, 3000 HRS AT 105DEGREES C , 560µF, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS, SCREW TERMINAL 3100UF-10+50%>150V PVC, POLAR, LOW POST, . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS, TERMINATION STYLE SNAP IN, CAPACITANCE 68 UF, VOLTAGE RATING DC 400 VDC, TOLERANCE 20 %, MAXIMUM OPERATING TEMP + 105 C, 2 PIN, LIFE 3000 HOUR, RIPPLE... | |
| ALUMINUM ELECTROLYTIC, 680UF, 250VOLTS, 20%, SNAP-IN, 22MM X 50MM, 2 PIN, LS 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC, RADIAL LEADED, 15UF, 63 V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC, RADIAL, LEADED 3.5MM, 25VOLTS 390UF, 8X20. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC, RADIAL,10VDC, 560UF, 20%, AEC-Q200. FREE 2 YEAR RADWELL WARRANTY | |
| BC COMPONENTS Components MAL203036109E3 | |
| BULK / CAPACITOR, ALUMINUM, 100 V, CAP.100 , DIA.12 , LENG.20. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 33000UF 20% 10V SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 4700UF 20% 16V SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 470UF 20% 35V SMD,16.00MM X 16.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 750UF 20% 400V SNAP 35MM X 50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM, 680UF, 20%, 420V, SNAP TH 2 PINS, 35X42.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR (BI-POLAR), 47UF, 50V, ALUMINUM ELECTROLYTIC, RADIAL LEADED, 10MM X 13.5MM, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR , ALUMINUM ELECTROLYTIC, 1000UF 16V, 20%, 021 AMS SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 85°C, AXIAL, 10MM X 3MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1500UF 160V 30MM DIAM 30MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 35VDCTANTALUM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 330UF 400V 35X30MM SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 390UF 220V 22X35MM SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC 100UF 35V 20%, SMD; CAPACITANCE:100ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:1000 HOURS @ 125ªC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC 220UF, 200V, SNAP-IN; CAPACITANCE:220¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:200V; LIFE TIME @ TEMPERATURE:1000 HOURS @ 85. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 10000UF, 40V, PRODUCT RANGE:056 PSM SERIES; CAPACITANCE TOLERANCE: 20%, SNAP-IN, LIFETIME @ TEMPERATURE:12000 HOURS @ 85C; HEIGHT:40MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 100UF, 80V, SMD, 12.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 270UF, 35V, 20%, RADIAL; CAPACITANCE:270¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:4000 HOURS @. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 33UF, 400V, 20%, RADIAL; CAPACITANCE:33¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 470UF, 100V; CAPACITANCE:470µF; PRODUCT RANGE:058 PLL-SI SERIES; POLARITY:POLAR; WORKING VOLTAGE, DC:100V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 6800UF, 10V, 20%, RADIAL; CAPACITANCE:6800¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:10000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT 680UF, 250V, SNAP-IN; CAPACITOR DIELECTRIC TYPE:ALUMINUM ELECTROLYTIC; CAPACITANCE:680µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RA. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 6800UF, 35V, 20%, SNAP IN; CAPACITANCE:6800¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:1000 HOU. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, SNAP IN 470UF, 250V, 25X40 . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 100UF, 35V, ALUMINUM ELECTROLYTIC, SMD, TP SERIES, 8 X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 220UF 400V CAPACITOR, 220UF 400V; CAPACITANCE:220UF; VOLTAGE RATING 25MM X 40 MM, DC:400V; CAPACITOR DIELECTRIC TYPE:ALUMINIUM ELECTROLYTIC; SERIES:LGU;. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN, SNAP-IN, ALUMINUM ELECTROLYTIC, 1500UF, 250V, 20%, 35X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4700UF 100V CAPACITOR, 4700UF 100V; CAPACITANCE:4700UF; VOLTAGE RATING, DC:100V; CAPACITOR DIELECTRIC TYPE:ALUMINIUM ELECTROLYTIC; SERIES:L. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 470UF, 400V, 20%, 3000HOUR (AT 105C) LIFETIME, 10MM LEAD SPACING, ALUMINUM ELECTROLYTIC, ROHS COMPLIANT, SNAP-IN MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 5 PIN SNAP, ALUM ELECT, 1200UF, 450V, 50X65MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 560UF, 20% TOLERANCE, 250 V, ALUMINUM, SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT 560UF 20% 250V SNAP 2 PIN 30X32. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT RADIAL 22X40 10000UF 25V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT SMD 390UF 50V 12.5X13.5. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT SNAP IN 4 PIN 470UF 250V 35X25. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT SNAP IN 470UF, 250V, 35X25. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 100UF, 25V, 20%, BIPOLAR / NONPOLAR, 8X12 MM, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 1500UF, 6.3V, RADIAL, FS SERIES, 20%, 8X15MM, LS 3.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 4 PIN SNAP, 390UF, 450V, 40X37MM 22.5 LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 470UF, 25V, SMD, RADIAL CAN, 10X10.8MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, RADIAL, 470UF, 80V, LOW IMPED, 20%, 7.5MM L/S, 16X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECTROLYTIC, SNAP IN, 330UF, 250V, 25X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM. ELECTROLYTIC, 1200UF 200V, 30X40MM, SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM. ELECTROLYTIC, 1800UF, 10V, RADIAL, 20%, 105 EG., 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINIUM ELECTROLYTIC, 150 UF, 40 V, 20%, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINIUM ELECTROLYTIC, 4.7UF 6V, -10% ~ +50%, AXIAL, 030 AS SERIES, LIFETIME @ TEMPERATURE; 3000 HRS @ 85°C, THROUGH HOLE, 4.5MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL... | |
| CAPACITOR, ALUMINUM ELEC., 56UF, 400 V, 20%, RADIAL 15 V 25. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTORLYTIC, 100UF, 6.3V, 20%, SMD, FK SERIES, OPERATING TEMPERATURE MIN:-55 C, 6.3X5.8MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTC, 680UF, 25V, AXIAL, 20%, 85 C, 10X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC , 680UF 400V, 20% SMR SERIES, LIFETIME @ TEMPEARTURE: 2000 HRS @ 85°C, 2PIN SNAP-IN 30MM X 47.50MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC ,330UF 250V, 20%, LLS SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 85C, 2PIN SNAP-IN 20MM X 35MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 200 V, 20%, ED-A SERIES, LIFETIME @ TEMPERATURE: 10000 HOURS @ 105C, RADIAL, 18 MM X 20 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 50 VDC, SMD, 20%, 10X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 200V, 20%, LGU SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2 PIN SNAP-IN 30MM X 35MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 50V, 20%, MVA SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, SMD, 17MM X 17MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 200V, SNAP IN, RADIAL, 20%, 105`, 25X45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 250V, SNAP, SIZE / DIMENSION1.181" DIA (30.00MM), HEIGHT - SEATED (MAX) 1.969" (50.00MM), RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 450VDC, POLARIZED, SCREW TERMINALS, 10%, 50X80MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 100V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2500 HOURS @ 85°C, THROUGH HOLE, 10MM X 25MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 250V, 20%, RADIAL, M SERIES, 16X31.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 6.3V, 20%, SMD, 6X5.8MM, FP SERIES, RIPPLE CURRENT AC:300MA ;ROHS COMPLIANT: YES, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 63V, 20 %, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85 DEGREES C, 8X18 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 25 VDC, - 10 %, + 50 %, 030/031 AS SERIES, LIFETIME @ TEMPERATURE: 3000 HOUR @ 85C, 4.5MM X 10MM. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 63V, 20%, 030 AS SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 85C, AXIAL, 6MM X 10MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 63V, RADIAL, RSP SERIES, 20%, LIFETIME @ TEMPERATURE:3000 HOURS @ 85C, ROHS COMPLIANT: YES, 5X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 400V, LGJ SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2 PIN SNAP IN, 30MM X 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 450V, 20%, SMQ SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85C, 2 PIN SNAP-IN, 22MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF, 450V, 20%, SNAP IN, 30X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500F, 16V, RADIAL, CAN - SMD, FK SERIES, LIFETIME @ TEMPERATURE:5000 HOURS @ 105C, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF 16V, 20%, FR SERIES, LIFETIME @ TEMPERATURE:10000 HRS @ 105°C, RADIAL 10MM X 20MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF 35V, 20%, KYB SERIES, LIFETIME @ TEMPERATURE:10000 HRS @ 105C, RADIAL, 12.5MM X 26.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF, 400V, SURGE 450V, 64X62MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF, 50V, 20%, SNAP-IN, LP SERIES, 22X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF, 80V, 20%, RADIAL SNAP IN, 25X27MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 50V, 20%, RADIAL, FK SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 10.3MM X 10.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 16V, 20%, AXIAL, ASM SERIES, 6 X 10MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 85C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 15UF 40V, -10% +50%, AXIAL, 030 AS SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85°C, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1800UF, 25V, RADIAL, 20%, GXF SERIES, LS 5MM, 12.5X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF 50V, 20%, KYC SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, RADIAL 10MM X 14MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF 63V, 20%, RADIAL, FC SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105C, THROUGH HOLE, 12.5MM X 15MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2.2 UF, 63 V, 10%, AXIAL, 4.5 X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2.2UF 63V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85C, THROUGH HOLE, 4.5MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 210UF, 450 VOLTS, SCREW TERMINAL, 35MMX105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2200 UF 35 VDC, 20%, ESH SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 105C, 25MM X 16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2200UF, 450V, 20%, 50 X 105 MM, 5 PIN SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2200UF, 450V, 20%, POLAR, SCREW, 51X125MM, LEAD SPACE, 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 16V, 20%, 021 A SM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85C, AXIAL 8MM X 11MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 200V, 20%, LGU SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2 PIN SNAP-IN 20MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 50V, 20%, HB SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 10.3MM X 10.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF 400V, -10%, +50%, 042 ASH SERIES, LIFETIME @ TEMPERATURE: 15000 HRS @ 85°C, AXIAL, 18MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2400UF 450V, +50%,-10%, CGS SERIES, LIFETIME @ TEMPERATURE: 3000 HOURS @ 105C, SCREW TERMINALS, 76.20MM X 142.88MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 250UF, 250V, POLAR, RADIAL, SCREW TERMINALS, 35X54MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 27 UF, 100V, RADIAL LEADED, 8 X 11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF 35V, 20%, GYA SERIES, LIFETIME @ TEMPERATURE: 4000 HRS @ 125C, SMD, 10MM X 10MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF 400V, 20%, 2PIN SNAP-IN, LGX SERIES, 5000 HRS @ 15°C, 30MM X 32MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF 450V, 20%, LHX SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 15°C, 2PIN SNAP-IN 30MM X 32.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 100V, 20%, POLAR, LEAD SPACE 5MM, 12.5X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 400V, SNAP IN, 20%, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 450V, 20%, SNAP-IN, 25.4MM X 47.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330 UF, 10 V, AXIAL, 8 X 11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3300UF, 25V, 20%, RADIAL, 16X25MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3300UF, 35V, 20%, RADIAL, FK SERIES, 18X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 400V, 20%, RADIAL, SNAP IN, LGU SERIES, 25MM X 50MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 450V, 20%, LLG SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, 2PIN SNAP-IN, 25MM X 47MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 400V, 25MM X 45MM, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 400V, SNAP IN, 20%, LS10MM, 25X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 50V, RADIAL, 20%, 10 X 20MM, LS 5MM, 293MA SERIES, 10000 HR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 50V, RADIAL, 20%, 105 DEG., 12.5X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3500UF, 40V, +75, -10%, SCREW, CGS SERIES, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C ROHS COMPLIANT: YES, 35X55MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 390 UF 450 VDC, 20%, LLS SERIES, LIFETIME @ TEMPERATURE: 3000 HOUR @ 85C, 40MM X 35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900µF 80V , 20%, TS-UP SERIES, LIFETIME @ TEMPERATURE:3000 HRS @ 85°C, SNAP IN 30MM X 35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF 16V, 20%, FK SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105°C, RADIAL, 16MM X 22MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF 35V, 20%, LLS SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 85°C, 2 PIN SNAP-IN, 22MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF, 16V, 20%, RADIAL, FC SERIES, LIFETIME @ TEMPERATURE:5000 HOURS @ 105C ROHS COMPLIANT: YES, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 400V, 20%, 2PIN SNAP-IN, LGG SERIES, 2000 HRS @ 105C, 25MM X 47MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 400V, 20%, LGL SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105C, 2PIN SNAP-IN 35MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 420V, 20%, SRM SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, 2 PIN SNAP-IN, 30MM X 35MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF, 200V, 20%, 2 PIN SNAP-IN 22MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF, 400V, 20%, SNAP MOUNT, 24X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 39UF 50V, 20%, LXY SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, RADIAL 6.3MM X 13MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 39UF, 450V, 20%, RADIAL, 105 DEG., 18MM X 20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 4.7UF, 400V, RADIAL, 85C, M SERIES, 10X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 4700UF, 25V, RADIAL, 20%, 105 DEG., 18X36MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 4700UF, 400V, SCREW TERMINAL, 76MM X 133MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 100V, 20%, 021 ASM SERIES, LIFETIME HOURS: 8000, TEMPERATURE: 85 DEGREES C, AXIAL 18MM X 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 25V, 20%, FP-V SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105 C, SMD, 10.5MM X 10.5MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 35V, 20%, FR-A SERIES, LIFETIME @ TEMPERATURE: 9000 HRS @ 105°C, RADIAL, 8MM X 22MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 35V, 20%, RADIAL, MZS SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 8.3MM X 8.3MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 400V, 20%, SMR SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, 2 PIN SNAP-IN, 30MM X 37.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, RADIAL, NHG SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 350V, 20%, 2PIN SNAP IN, 30MM X 35MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 450VDC, 20% TOLERANCE, SNAP-IN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 50V, 20%, RADIAL, FC SERIES, 12.5X25MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 35V, 20%, FT SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 5.3MM X 5.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 35V, 20%, MZJ SERIES, SMD, 6.6MM X 6.6MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 40V, 20%, AXIAL, THROUGH HOLE, 021ASM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85°C, 6MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF, 450V, RADIAL, SNAP, 20X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 560 UF, 35 V, 20%, SMD, 12.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 5600UF, 450V, +50%,-10%, SCREW TERMINAL, LS 31.75MM, 85 C, 76.2X142.88MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 560UF 25V, 20%, FC SERIES, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, RADIAL, 12.5MM X 15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 560UF, 250V, LEAD SPACE 10MM, 22 X 40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 560UF, 250V, SNAP, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680 UF, 100 V, 20%, AXIAL, 18X38 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680 UF, 400 V, 20 %, SNAP IN, RADIAL, LS SERIES, LIFETIME @ TEMPERATURE 4000 HOURS @ 105 C, 20 %, 35X47MM, LS 10 MM, ROHS COMPLIANT... | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 250V, 20%, LGU SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105C, 2PIN SNAP-IN 30MM X 40MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 50V, 20%, FC SERIES, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, RADIAL, 16MM X 20MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 63V, 20%, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 85C, AXIAL, 15MM X 30MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 63V, 20%, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 85C, AXIAL, 15MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF, 25V, 20%, RADIAL, FR SERIES, 8X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF, 25V, 20%, RADIAL, KZE SERIES, 10X20MM, LS 5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 16V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 1000 HOURS @ 85°C, THROUGH HOLE, 4.5MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 400V, 20%, EE-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL 18MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 63V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, THROUGH HOLE, 6.5MM X 18MM, ROHS3 COMPLIANT . FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 8200UF 10V, 20%, FS-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL, 16MM X 37MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 820UF 25V, 20%, LIFETIME @ TEMPERATURE: 4000 HRS @ 105C, RADIAL 10MM X 22MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 820UF 450V, 20%, 2PIN SNAP IN, KMZ SERIES, 2000 HRS @ 105°C, 30MM X 62.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 82UF 400V, 20%, RADIAL, THROUGH HOLE, KWA SERIES, 14.5MM X 33.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1500UF, 35V, LS 7.5MM, 16X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1800UF, 35V, 20%, 16X27MM, 7.5MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1800UF, 50V, 18X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 180UF, 35V, 20%, 10X12.50MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 220UF, 35 V, 950 MA, 56 MOHMS, 8 X 3.5 X 11.5 MM, FR SERIES, 6000 HOURS, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 33 UF, 450 V, 10 X 35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 330UF, 25V, 20%, 8X16.5MM, 3.50MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 470UF, 25V, 20%, 10X16MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 6800UF, 16V, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 6800UF, 25V, 20%, 16X31.5MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 82UF 400V, 20%, KXJ SERIES, LIFETIME @ TEMPERATURE: 12000 HRS @ 105°C, RADIAL 14.5MM X 35.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 82UF, 250V, 20%, ED SERIES, 105C ROHS COMPLIANT: YES, 18X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, LEADED, 35VDC, 300UF, TOL 20%, 10 X 12.5MM, AEC-Q200. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, SNAP IN, 330UF, 200V, LEAD SPACE 10 MM, 25 X 22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES 021 ASM, 100UF, 25V, 20%, 2.3OHM, 2500 HRS @ 85C, AXIAL, 6X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 10UF, 35VDC, HYBRID, 5.3 X 6.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 150 UF, 10 VDC, 6.3 X 6.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 220 UF, 35 VDC, 8 X 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 33UF, 25V, 20%, 6.3MM X 5.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 470UF, 16V, 20%, 10X10.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 120UF, 420V, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 2 PIN, 1800UF, 200V, 20%, 35X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 200UF, 450V, 20%, POLAR, 10MM LEAD SPACE, 25.4X32.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 470UF, 450V, 30X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 560UF, 200V, 25X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, LEAD SPACE 10MM, 100UF, 200V, 22 X 27MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 100UF, 400V, 20%, 25X25MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 1200 UF, 250 VDC, 20%, LEAD SPACE 10MM, 30X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 1200UF, 100V, 20%, 25X32MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 120UF, 400V, 20%, 25X25MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 120UF, 450V, 20%, 30X32MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 2200UF, 50V, 20%, 25X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 220UF, 400V, 20%, 35X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 3300UF, 63V, 20%, 25.4X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 4700UF, 50V, 20%, 22X40MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 5600UF, 50V, 20%, 25X40MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTRPLYTIC, 680UF 200V, 20%, LGU SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2PIN SNAP-IN, 35MM X 25MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, 1000UF, 200V, 25X40MM, LS 10MM, 2-PIN SNAP IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, 1200 UF, 63 V, 20% RADIAL, 18 X 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, 1200UF, 6.3V, 8X15MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, 1500F, 200V, CAN, SCREW, TERMINALS, 2000 HRS,105C,LEAD SPACING, 12.70MM, 35.00MM. 103.00MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, SNAP IN, 220UF 500V, 20%, 105 C, 35MM X 35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, SNAP IN, 68UF 500V, 20%, 105C, 22X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, SNAP, RADIAL, 330UF, 420V, SIZE / DIMENSION 1.181" DIA (30.00MM), HEIGHT - SEATED (MAX) 1.772" (45.00MM), THROUGH HOLE, LEAD SPACING 0.394" (10.00MM). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMUNIUM, ELECTROLYTIC, RADIAL, 560UF, 400V, 20%, 2 PIN, SNAP IN, 30X40MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL LEADED, ALUMINIUM ELECTROLYTIC, 220UF, 16V, 8X18MM, CAP. TOLERANCE -10% / +50%, 3000 HOURS @ 85C, 031 AS SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL LEADED, ALUMINIUM ELECTROLYTIC, 4700UF, 25V, 18X38MM, CAP. TOLERANCE 20%, 5000 HOURS @ 85C, 021 ASM SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL LEADED, ALUMINIUM ELECTROLYTIC, 47UF, 25V, 6X10MM, CAP. TOLERANCE +50% / -10%, 2000 HOURS @ 85C, 030 AS SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECT, 47UF, 63V, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECT, CAPACITANCE 1000UF, VOLTAGE 63V DC, 18X30 MM, LEADED, . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 40V, 20%, 6.5X18 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 4700UF, 40V, 21X38 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 680UF, 40V, 20%, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 10UF, 63V, 20%, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2200UF 16V, 20%, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2200UF, 40V, 20%, 18X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 22UF, 40V, -10%, 50%, 6X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 4.7UF, 63V, 20%, 4.50X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF 10V, 20%, 5X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF 25V, 20%, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF, 400V, 10%, 18X38 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 10%, 6.8UF, 35V, 4.7X12.04 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 2.7 UF, 50 VDC, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 27UF, 10V, 4.7X12.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, KXJ SERIES, ALUMINUM ELECTROLYTIC, RADIAL, 33 MICROFARADS CAPACITANCE, 450 VDC RATING, 400 MA RIPPLE CURRENT, STRAIGHT LEAD STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, LGW SERIES, ELECTROLYTIC, ALUMINIUM, 180UF, 400 VDC, 30X25, 10LS, 105C, SNAP IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, LGX SERIES, ALUMINUM ELECTROLYTIC, SNAP IN TERMINATION, 270 MICROFARADS CAPACITANCE, 450 VDC VOLTAGE RATING, 1310 MA RIPPLE CURRENT, 1.04 MA LEAKAGE CURRENT, 2-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SNAP-IN, ELECTRO ALUM, 180 UF, 400V, 22X45. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECT, 56UF, 400V, 16X20 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 1200UF, 35V, 12.5X27 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 47UF, 450V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 25V, KYB SERIES, LIHR, 10X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1500UF, 35V, LIHR., 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 150UF, 400V, SNAP 2 PIN, 30X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200 UF, 35 VDC, LIHR, 7.5 X 16 X 25 MM, KZM SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200UF, 10V, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200UF, 35V, 20%, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200UF, 50V, 20%, LIHR, 18X35.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3300UF, 25V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 330UF 50V, 20%, 105C, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 33UF, 250 VDC, 20%, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3600UF 35V, 20%, 105C, 18X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 4700UF, 10V, 20%, 13X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 4700UF, 6.3V, 12.5 X 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 200V, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 63V, 20%, LS 7.5MM, 105C, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 5100UF, 25V, 20%, 12.5X41.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 560UF, 35V, 20%, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 6.8UF, 63V, 20%, 4X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 6800UF, 10V, 20%, 12.5X27MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 680UF, 20%, 6.3V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, ALUMINUM, 680UF, 250VDC, 25MMX35MM, SNAP, 2PINS, 20%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SNAP, ALUMINUM ELECTROLYTIC, 3300 UF, 63VOLT, 2 PIN, 25.4 MM DIAMETER, 40 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 3.3UF, 50V, 20%, 5.2X8.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, TANTALUM, 6.8UF, 35V, 20%, 5X8.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RAIDAL, ALUMINUM ELECTROLYTIC, 560UF, 10V, 20%, 10X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 8200UF, 200V, -10%, 50%, 63.5X117.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 1500UF, 400V, 20%, 51X80 MM, 22MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 1500UF, 400V, 20%, 51X83 MM, 22MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 3300UF, 400V, 51X150 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 100UF, 35V, 10.3X10.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 35V, 8X10 MM, AUTOMOTIVE FOOTPRINT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 50V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 22UF, 35V, 5X5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 47UF, 63V, 8X10.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELECTROLYTIC, 680UF, 20%, 35V, 16X16.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 1000UF 25V, 20%, 12.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF 16V, 20%,105C, 6.3X6.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20%, 6.3X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 220UF, 16V, 6.3X6.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35V, 20%, 85C, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 560UF, 25V, 20%, 10.30X10.30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 680UF 16V, 20%, 105C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 680UF, 16V, 20%, 10X10.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 33UF, 20V, 10%, 2915, 7338. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECT, 220UF, 450V, 35X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECT, 330UF, 450V, 20%, 30X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 2200UF, 50V, 10LS, 30X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 220UF, 20%, 400V, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 220UF, 20%, 400V, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 220UF, 400V, 20%, 105C, 25X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 270UF, 20%, 450V, 22X47.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 330UF, 400V, 20%, 25X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 100UF 450V, 20%, 25X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 1200UF, 250V, 105C, 35X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 120UF 400V, 20%, 105C, 25X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 1500UF 80V, 20%, 105C, 22X32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 180UF 400V, 20%, 105C, 30X25 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 220UF, 450V, 20%, 105C, 25X45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 330UF 200V, 20%, 105C, 22X25 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 330UF, 400V, 25X50 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 3900UF, 50V, 20%, 25.40X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 390UF 450V, 20%, 105C, 30X52 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 470 UF, 400 V, 20%, LEAD SPACING 10MM, 105C, 30X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 470UF 200V, 85C, 22X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 5600UF, 35V, 20%, 25 X 40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 560UF 250V, 105C, 22X40 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 820UF, 400V, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC,180UF, 500V, 20%, 105C, 25X52 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM, ELECTROLYTIC, 560UF, 400V, 20%, 105 C, 35X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP, ALUMINUM ELECTROLYTIC, 270UF, 450V, 25X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUM ELECTROLYTIC, 1500UF, 200V,25X52MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 120UF, 400V, 22 X 25 MM, 2-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 1500UF, 200VDC, 20%, 30X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 33000UF, 16V, 20%, 35X37MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 3300UF, 63V, 20%, 30X30MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 4700 UF, 63 V, 20%, 35 X 32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 4700UF, 35V, 20%, 25X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ALUMNINUM ELECTROLYTIC, 27000UF, 25V, 20%, 30X45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ALUMINIUM ELECTROLYTIC, 10UF, 35V, 5 X 5.8MM, RADIAL CAN, 2000 HOURS @ 105C, FK SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ALUMINUM POLYMER, 56UF, 50V, 10X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 4.7UF, 35V, SURFACE MOUNT, 2312. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 680UF, 2.5V, 20%, ROHS COMPLIANT: YES, 7.3X4.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, HERMETICALLY SEALED, 39UF 10V, 10%, AXIAL, M39003 SERIES, OPERATING TEMPERATURE: -55C ~ 125C, THROUGH HOLE, 4.7MM X 15.5MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP, 180UF, 200V, 25X17 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR. ALUM ELECTRO, RADIAL, 220UF, 450C SCREW, U36D SERIES, L/S 12.7MM, 35X54MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, MVJ SERIES, ALUMINUM ELECTROLYTIC, 16 VDC, 10 UF, 2000 HOUR LIFE, 16 MA RIPPLE CURRENT, 20 PRECENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORSALUMINUM ELECTROLYTIC CAPACITORS 910F, 50V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN 37MOHM @ 100KHZ 5000 HRS @ 105C (12.50MM)X(26.50MM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUM ELEC CAPACITOR, 2.7UF, 80V, AXIAL, 6X18MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYT, 1200UF, 450 VOLT, 105 DEGREE C, POSITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 400V, 85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 420V, 20%, 85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 3900MFD CAPACITANCE RATING, 400VDC RATING, 64-130MM CASE SIZE, 25.4ARMS RIPPLE CURRENT @ 120HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 550V, 85C, M5 TERMINALS W/M12 STUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 4700 UF, 450 VOLT, 105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, POLAR, SNAP-IN, LONG-LIFE, DOWNSIZING, 200V, 1000UF, 25.4MM DIAMETER 45MM LENGTH, 2.35 RATED RIPPLE CURRENT, 105 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL TYPE, 4700MFD CAPACITANCE RATING, 400VDC RATING, 115X77MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITORS, SCREW TERMINAL, 2400MFD, 450 VDC, MAX SURGE 525 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1UF, 25V, TANTALUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 8,000UF, 50V, ALUMINUM ELECTROLYTIC, LARGE CAN, COMPUTER GRADE, 50 VDC, 50.8 X 53.98 X 22.23 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM ELECT, RADIAL, 1300UF, 400VDC, 63.5X80.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINIUM ELECTROLYTIC, 450 V, 4700 UF, 105 C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF, 50V, 20%, SNAP IN, POLAR, LEAD SPACE 10MM, 35X42MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 450V, 20%, RADIAL, SNAP IN, LHS SERIES, 22MM X 27MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 420V, 20%, 2PIN SNAP-IN, 2000 HRS @ 85C, 25MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF, 10V, 20%, RADIAL, 12.5X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 200V, 20%, SNAP-IN, KMH SERIES, 105 C, 25.4X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES TS-UP, 4700F, 100V, RADIAL, CAN - SNAP-IN, POLAR, 71MOHM @ 120HZ, 3000 HRS @ 85C, LEAD SPACING 10MM, 35X40MM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMN ELECT, 680UF, 400V, RADIAL, 85C, LS 10MM, SNAP W/FORKED PINS, 35X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 22UF, 63V, 20%, 5X11 MM 2LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 120UF, 400V, 20%, 25X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR,ALUMINUM ELECTROLYTIC 2200U 100 VOLTS SNAP35MMX32MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MFG, ALUM ELEC CAPACITOR, 2.2UF, 200V, 6.3X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID ALUMINUM ELECTROLYTIC CAPACITOR, 470 F, 20%, 25 V, RADIAL CAN - SMD, 0.014 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 40 ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:15000µF ; VOLTAGE RATING:16V; CAPACITOR DIELECTRIC MATERIAL:ALU. FREE 2 YEAR RADWELL WARRANTY | |
| NICHICON Components LGU2G471MELC | |
| PRICE/EA (MIN PURCH= 250) - CAPACITOR ALUM ELEC 100UF, 400V, SNAP-IN; CAPACITANCE:100 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:400V; LIFE TIME @ T. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; CAPACITANCE:10µF; VOLTAGE RATING:20V; PRODUCT RANGE:M39003 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: NA. FREE 2 YEAR... | |
| TANTALUM CAPACITOR, 1UF, 50V, AXIAL 10%; CAPACITANCE:1µF; VOLTAGE RATING:50V; PRODUCT RANGE:M39003 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: NA. FREE 2 YEAR... | |
| TANTALUM RADIAL 2.2UF 16V. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |