Vishay MAL204317479E3 Capacitor
Vishay MAL204317479E3 Capacitor
47µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 10000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE:47UF; VOLTAGE RATING: 450V; 043 ASH SERIES; TOLERANCE: -10% - +50%, ; AXIAL LEADED; DIAMETER: 18MM; HEIGHT: 40MM, MAX OPERATING TEMP: 85°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 450V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, AXIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3245442 | 3245442P | 56-MAL204317479E3-ND | 24857088 | MAL204317479E3 | 98K6713 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 450V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |