100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Manufacturer: Nichicon
Win Source Part Number: 778620-LLS2W101MELA
Series: LLS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: LS
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Ripple Current - Low Frequency: 970mA @ 120Hz
Ripple Current - High Frequency: 1.3871A @ 50kHz
Height - Seated (Maximum): 0.984" (25.00mm)
Voltage Rating DC: 450V
Alternative Parts (Cross-Reference): LSG101M2W- -A2530; LSG101M2W- -A2525; EETED2W101J; ECEC2WC101BB;
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: China, Japan Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
100uF 450V Al Electrolytic Capacitor, Snap-In, 970mA Ripple Product overview: LLS2W101MELA from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 970mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 970mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LLS2W101MELA can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, 20%, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; ESR:-RoHS Compliant: Yes
CAP ALUM 100UF 20% 450V SNAP
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 100UF 450V, 20%, 25X25 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-2599-ND | 778620-LLS2W101MELA | 58-LLS2W101MELA | 54K6742 | LLS2W101MELA | 22092466 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - LLS2W101MELA | 100uF 450V 970mA Capacitor | Aluminum Electrolytic Capacitor 100Uf, 450V, 20%, Snap-In; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |