3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Capacitor,3.3mF,63VD
CAP ALUM 3300UF 20% 63V SNAP
CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 3300UF, 63V, 20%, 30X30MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-8445-ND | 54K5803 | LGU1J332MELB | 66764393 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,3.3Mf,63Vdc,20-% Tol,20+% Tol Nichicon | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |