United Chemi-Con, Inc. 2200uF 35V 3630mA Capacitor EKZM350ELL222ML25S

Description
Cap Aluminum Lytic 2200uF 35V 20% (16 X 25mm) Radial 7.5mm 3630mA 10000h 105°C Bulk Product overview: EKZM350ELL222ML25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V, 3630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, 3630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZM350ELL222ML25 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 35V 20% (16 X 25mm) Radial 7.5mm 3630mA 10000h 105°C Bulk Product overview: EKZM350ELL222ML25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V, 3630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, 3630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZM350ELL222ML25 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 35V 3630mA Capacitor
58-EKZM350ELL222ML25S
2200uF 35V 3630mA Capacitor 58-EKZM350ELL222ML25S
Cap Aluminum Lytic 2200uF 35V 20% (16 X 25mm) Radial 7.5mm 3630mA 10000h 105°C Bulk Product overview: EKZM350ELL222ML25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V, 3630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, 3630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZM350ELL222ML25 S can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 35V 20% (16 X 25mm) Radial 7.5mm 3630mA 10000h 105°C Bulk Product overview: EKZM350ELL222ML25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V, 3630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, 3630mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZM350ELL222ML25S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-3580-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3580-ND
Aluminum Electrolytic Capacitors 565-3580-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKZM350ELL222ML25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKZM350ELL222ML25S
Aluminum Electrolytic Capacitors 1202-EKZM350ELL222ML25S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZM350ELL222ML25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKZM350ELL222ML25S
Capacitors - Aluminum Electrolytic Capacitors EKZM350ELL222ML25S
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - EKZM350ELL222ML25S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKZM350ELL222ML25S
Aluminum Electrolytic Capacitors EKZM350ELL222ML25S
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor - 60632493 - Radwell International
Willingboro, NJ, United States
Capacitor
60632493
Capacitor 60632493
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200 UF, 35 VDC, LIHR, 7.5 X 16 X 25 MM, KZM SERIES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200 UF, 35 VDC, LIHR, 7.5 X 16 X 25 MM, KZM SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EKZM350ELL222ML25S 565-3580-ND 1202-EKZM350ELL222ML25S EKZM350ELL222ML25S EKZM350ELL222ML25S 60632493
Product Name 2200uF 35V 3630mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E9 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details