47uF 40V Aluminum Electrolytic Capacitor, Axial, 3.72R ESR Product overview: MAL211837479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211837479E3 can be used for catalog matching and distributor lookup.
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.72Ohm 4000 Hrs @ 125°C
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.72Ohm 4000 Hrs @ 125°C
Aluminium Capacitors Axial 47uF 40V 20%
Vishay MAL211837479E3 Capacitor
CAP ALUM 47UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.5mm; ESR:3.72ohm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.5mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE:47 F; CAPACITANCE TOLERANCE:20%; VOLTAGE RATING:40V;. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL211837479E3 | 4137PHTB-ND | 2803403 | 2803402 | MAL211837479E3 | 14M6677 | 55522248 |
| Product Name | 47uF 40V Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 4.70E7 microF |