Radwell International Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TR) CAPACITOR ALUM ELEC, 4700UF, 25V, RADIAL; CAPACITANCE:4700 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:25V; LIFE TIME @ TEM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, RADIAL LEADED, THROUGH-HOLE, CAPACITANCE: 1000 UF, VOLTAGE: 63 VDC, LIFETIME: 2000 HOURS, RIPPLE CURRENT: 1.3 A, TOLERANCE: 20 %, OPERATING TEMPERATURE: -40 TO 85 C. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 35V, 20%, RADIAL; CAPACITANCE:10000¦F; VOLTAGE RATING:35V; PRODUCT RANGE:VR SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:25MM; LEAD SPACING:12.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL, CAPACITANCE 1000 F, VOLTAGE RATING 35V, PRODUCT RANGE PM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 100V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 450V, 20%, RADIAL, CAPACITANCE 10 F, VOLTAGE RATING 450V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +100, -10%, AXIAL, CAPACITANCE:20F, VOLTAGE RATING:250V, PRODUCT RANGE:WBR SERIES, CAPACITANCE TOLERANCE:+100%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, LIFETIME @ TEMPERATURE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL, CAPACITANCE 2200 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL, CAPACITANCE 2200 F, VOLTAGE RATING 35V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 50V, 20%, RADIAL; CAPACITANCE:2200F; VOLTAGE RATING:50V; PRODUCT RANGE:VZ SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM X 35.5; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, RADIAL; CAPACITANCE:2200¦F; VOLTAGE RATING:63V; PRODUCT RANGE:VZ SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL, CAPACITANCE 22 F, VOLTAGE RATING 100V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 8MM, LEAD SPACING 3.5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 35V, 20%, RADIAL, CAPACITANCE 2700 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 25V, 20%, RADIAL, CAPACITANCE 3300 F, VOLTAGE RATING 25V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 35V, 20%, RADIAL, CAPACITANCE 3300 F, VOLTAGE RATING 35V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:330 F, VOLT RATING:25V, ESR, PRODUCT RNG:WT SERIES, PACKAGING:TAPE & REEL, LIFETIME @ TEMP:2000 HOURS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 35V, 20%, RADIAL, CAPACITANCE 330 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, RADIAL, CAPACITANCE 330 F, VOLTAGE RATING 63V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 10V, 20%, RADIAL; CAPACITANCE:3900¦F; VOLTAGE RATING:10V; PRODUCT RANGE:PW SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 25V, 20%, RADIAL, CAPACITANCE 4700 F, VOLTAGE RATING 25V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 50V, 20%, RADIAL, CAPACITANCE 4700 F, VOLTAGE RATING 50V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 20MM, LEAD SPACING 10MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 50V, +150, -10%, AXIAL, CAPACITANCE:50UF, VOLTAGE RATING:50V, PRODUCT RANGE:WBR SERIES, CAPACITANCE TOLERANCE:+150%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, LIFETIME @ TEMPERATURE:-, ESR:7.7OHM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, 20%, RADIAL, CAPACITANCE 6800 F, VOLTAGE RATING 50V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 25MM, LEAD SPACING 12.5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 63V, 20%, RADIAL, CAPACITANCE 1000 F, VOLTAGE RATING 63V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 100V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 450V, PRODUCT RANGE PZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ESR,ROHS... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 50V, 20%, RADIAL, CAPACITANCE 180 F, VOLTAGE RATING 50V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 8MM, LEAD SPACING 3.5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 10V, 20%, RADIAL, 20%, 10X16MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 10V, 20%, RADIAL, FULL REEL, CAPACITANCE:2200 F, VOLT RATING:10V, PRODUCT RNG:VZ SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:10MM, LEAD SPACING:5MM ,ROHS COMPLIANT: YES, SUPPLIE. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL, CAPACITANCE:220 F, VOLT RATING:100V, PRODUCT RNG:VR SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, PACKAGING:CUT TAPE, ESR:- ,ROHS COMPLIANT: YES, SUPPLIE. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, RADIAL, FULL REEL, CAPACITANCE:22 F, VOLT RATING:450V, PRODUCT RNG:VZ SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, PACKAGING:TAPE & REEL,ROHS COMPLIANT: YES, SUPPL. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, RADIAL, FULL REEL, CAPACITANCE:330 F, VOLT RATING:50V, PRODUCT RNG:PM SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, PACKAGING:TAPE & REEL,ROHS COMPLIANT: YES, SUPPL. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 450V, 20%, RADIAL, CAPACITANCE 4.7 F, VOLTAGE RATING 450V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL, FULL REEL, CAPACITANCE:4700 F, VOLT RATING:10V, PRODUCT RNG:PW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, LEAD SPACING:7.5MM ,ROHS COMPLIANT: YES, SUPPL. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 200V, 20%, RADIAL, CAPACITANCE 470 F, VOLTAGE RATING 200V, PRODUCT RANGE PT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 22MM, LEAD SPACING 7.5MM, ESR,... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL, FULL REEL, CAPACITANCE:470 F, VOLT RATING:35V, PRODUCT RNG:VZ SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:10MM, PACKAGING:TAPE & REEL,ROHS COMPLIANT: YES, SUPPL. FREE... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 63V, 20%, RADIAL, CAPACITANCE 470 F, VOLTAGE RATING 63V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, 105C, LEAD SPACING: 2.5MM, 6.3X7MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 250V, 20%, RADIAL, CAPACITANCE 47 F, VOLTAGE RATING 250V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 400V, 20%, 105C, LEAD SPACING: 7.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 250V, 20%, RADIAL, CAPACITANCE 560 F, VOLTAGE RATING 250V, PRODUCT RANGE PT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 22MM, LEAD SPACING 10MM, HEIGHT... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 80V, 56UF, 10X15, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, LEADED, 450VOLTS, 33UF, 12.5 X 31.5 MM, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SMD, 330 UF, 10 V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, SMD, 50V, 33UF, 20%, 6.3X7.7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, UWT SERIES, SMD, 330 UF, 16 VDC, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC 150UF 25V 20%, SMD, CAPACITANCE:150 F, CAPACITANCE TOLERANCE: 20%, CAPACITOR DIELECTRIC TYPE:ALUMINIUM ELECTROLYTIC, CAPACITOR MOUNTING:SMD, CAPACITOR TERMINALS:SMD, DIAMETER:8MM, HEIGHT:10MM, NO. OF PINS:2 ,ROHS COMPLIANT: YES, SUPPL. FREE... | |
| CAPACITOR ALUM ELEC 33UF, 50V, RADIAL; 8X8MM CAPACITANCE:33 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:50V; LIFE TIME @ TEMPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 820UF, 63V, 20%, RADIAL, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 1000UF, 10V, 20%, RADIAL; CAPACITANCE:1000¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:20000 HOU. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 100UF, 420V, 20%, RADIAL; CAPACITANCE:100¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:420V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 330UF, 16V, 20%, RADIAL; CAPACITANCE:330F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:16V; LIFE TIME @ TEMPERATURE:2000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 33UF, 25V, 20%, SMD; 6.3 X 3.95MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 33UF, 80V, 20%, RADIAL; CAPACITANCE:33F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:3000 HOURS @ 10. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 47UF, 400V, 20%, RADIAL; CAPACITANCE:47¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:5000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 820UF, 63V, 20%, RADIAL, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUMINUM ELECTROLYTIC, 150UF, 420V, 20%, RADIAL 22 X 40. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR HIGH TEMPERATURE ALUMINUM ELECTROLYTIC 33UF 450V 20% 105 DEGREE C RADIAL LEAD, (16.00MM X 25.00MM). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR HIGH TEMPERATURE ALUMINUM ELECTROLYTIC 4700UF 25V 20% 105 DEGREE C RADIAL LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELEC 220UF, 350V, 20%, RADIAL, CAPACITANCE 220 F, VOLTAGE RATING 350V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 22MM, LEAD SPACING 10MM, HEIGHT... | |
| CAPACITOR, ALUM ELEC 470UF, 25V, 20%, RADIAL, CAPACITANCE 470 F, VOLTAGE RATING 25V, PRODUCT RANGE PM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT... | |
| CAPACITOR, ALUM ELEC, 2200UF, 25V, RADIAL, 20%, 18X15MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 2.2UF, 35V, 20%, SMD, 4MM X 5.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, 47UF, 35V, 20%, SMD, RADIAL CAN, WZ SERIES, -55 C, ROHS COMPLIANT YES, 6.3X8.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, RADIAL, 150UF, 25V, 20%, 3.5LS, LIHR, 8X11.5MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT, RADIAL, 390UF, 10V, 20%, L/S 5MM, LIHR, 10X12.50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM. ELECTROLYTIC, 50V, 1000UF, LIHR, RADIAL, 16X25MM, 7.5LS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINMUM ELECTROLYTIC, 2700 UF, 6.3 V, RADIAL, 12.5 X 27 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF, 16V, 20%, RADIAL, VR SERIES, 20X31MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 63V, UVZ SERIES, 20%, LIFETIME @ TEMPERATURE:1000 HRS @ 105C, RADIAL 16MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 100V, 20%, RADIAL, VZ SERIES, 10X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 16V, 20%, SMD, 8X10.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20%, RADIAL, PM SERIES, 8X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20%, SMD, RADIAL, UR SERIES, 85 C -40 C, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 50V, 20%, UPW SERIES, LIFETIME @ TEMPERATURE:5000 HRS @ 105C, RADIAL 10MM X 12.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 35V, 20%, UUD SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105C, SMD 8MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2200UF 35V, 20%, UPW SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 105°C, RADIAL 16MM X 31.5MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF, 10V, 20%, RADIAL, BI-POLAR, 8X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF, 50V, 20%, RADIAL, FULL AMMO PACK 500 EA.,, VZ SERIES, 10X12.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF 100V, 20%, UUR SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, SMD, 8.3MM X 8.3MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 4.7UF 35V, 20%, UUQ SERIES, LIFETIME @ TEMPERATURE: 1000HRS @ 105C, SMD 4.3MM X 4.3MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 50V, 20%, URZ SERIES, LIFETIME @ TEMPERATURE: 1000 HRS @ 105°C, RADIAL, 16MM X 16MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF, 400V, 20%, RADIAL, PZ SERIES, 12.5X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 4.7UF, 100V, 20%, 6.5X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 4.7UF, 450V, 20%, 13X22MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 75UF, 100V, 20%, 10X42MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1000UF, 16V, L/S 5MM, 20%, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1800UF, 50V, 18X31.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 2200UF, 6.3V, 20%, 10X20MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 2700F, 10V ,105C, 16.00MM X 22.00MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 3.3UF, 200V, 20%, 10X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 3300UF, 35V, 20%, 36MMX16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 330UF, 80V, 20%, 12.5X37.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 4.7UF, 400V, 20%, 10 X 14MM, LEAD SPACE 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 47UF, 16VDC, 6.3 X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SURFACE MOUNT, 150UF, 16V, 6.3 X 7.7 X 6.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 6.8UF, 63V, 20%, 6.5X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELEC, 680UF, 6.3V, LIHR, 10X12.5 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECT, 220UF, 50V, LIHR, 10X20MM, TAPE/REEL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 47UF, 400V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 8200UF, 10V, 16X35.5 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000U, 63V, 16 X 27MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 10V, 10X16 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 100UF, 160V, 20%, 105C, 12.5X 25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 100UF, 50 VDC, 20%, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 120UF, 35V, LIHR, 8X15MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1500UF, 35V, LIHR., 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1800 UF, 35 UF, 18 X 25 MM, 25 MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF, 250V, 20%, 8X12.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 220UF, 16V, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 22UF, 450V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3.3UF, 250V, 105C, 8X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 330UF 50V, 20%, 105C, 12.5X14 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 4.7UF, 400V, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 63V, 20%, 16X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 560UF, 63V, 20%, LIHR, 12.5X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 6800UF, 35V, 20%, 20X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROYTIC, 120UF, 25V, 6.3X15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUM ELEC, 150UF, 35V, 20%, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC , 220UF 50V, 20%, 105C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 4.7UF, 400V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 470 UF,10 VDC, 210 MA, 20 %, UUQ SERIES, 8 X 8.3 X 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 470UF, 25V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35 VDC, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, ALUMINUM ELECTROLYTIC, 150UF, 50V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, UD SERIES, RADIAL, 68 UF CAPACITANCE, 50 VDC RATING, 20% TOLERANCE, ALUMINUM ELECTROLYTIC, 8 X 10 MM DIMENSIONS, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM ELECTROLYTIC, 2.2U, 160V, RADIAL, 20%, 6.3X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 0.47UF 50VDC, 20%, UVR SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 85C, RADIAL, 5MM X 11MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 16V, 20%, UPW SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105C, RADIAL 5MM X 11MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 50V, 20%, UPM SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 105C, RADIAL, 5MM X 11MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 1UF 50V, 20%, UWX SERIES, LIFETIME @ TEMPERATURE:2000 HRS @ 85C, SMD, 3.3MM X 3.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, FC SERIES, 22UF, 100V, 20%, RADIAL, 85C, 3.5MM LS, 8X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, .22UF, 50V, 20%, 4X8MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 15UF, 35V DC, 6.3X8 MM, 2.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF 100V, 20%, LIHR, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF, 250V, 6.3 X 11 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF, 50V, LIHR, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 47UF, 16V, 6.3X7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF, 10V, POLARIZED, 20%, 85C, 6.3X5.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| NICHICON Components UPW1H101MPD | |
| NICHICON Components UPW1V152MHD1TN | |
| PRICE/EA (MIN PURCH= 1600) - CAPACITOR ALUM ELEC 1UF, 450V, RADIAL; CAPACITANCE:1 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:450V; LIFE TIME @ TEMPE. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |