330µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP ALUM 330UF 20% 50V RADIAL
Bulk / Capacitor, Aluminum, 50 V, Cap.330 , Dia.12 , Leng.13
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 50V, RADIAL, 20%, 105 DEG., 12.5X13MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKRG500ELL331MK13S-ND | EKRG500ELL331MK13S | 72R7975 | 176997101 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 50 V, Cap.330 , Dia.12 , Leng.13 United Chemi-Con | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |