330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
CAPACITOR, ALUMINUM ELECTROLYTIC ,330UF 250V, 20%, LLS SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 85C, 2PIN SNAP-IN 20MM X 35MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 330UF 20% 250V SNAP
Capacitor,330uF,250V
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-2540-ND | 102054411 | LLS2E331MELY | 54K6668 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,330Uf,250Vdc,20-% Tol,20+% Tol Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |