Cap Aluminum Lytic 270uF 100V 20% (12.5 X 30mm) Radial 5mm 2400mA 10000h 105°C Bulk Product overview: EKZN101ELL271MK30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 100V, 2400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 100V, 2400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZN101ELL271MK30
Capacitors
270µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Win Source Part Number: 1357966-EKZN101ELL27
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KZN
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.2 A @ 120 Hz
Ripple Current @ High Frequency: 2.4 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.240" (31.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 33 mOhms
CAP ALUM 270UF 20% 100V RADIAL
CAP ALUM 270UF 20% 100V RADIAL
Capacitor RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 100V, 20%, POLAR, LEAD SPACE 5MM, 12.5X31.5MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EKZN101ELL271MK30S | 1202-EKZN101ELL271MK30S | 565-4142-ND | 1357966-EKZN101ELL271MK30S | EKZN101ELL271MK30S | EKZN101ELL271MK30S | 54X2533 | 137370067 |
| Product Name | 270uF 100V 2400mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |