4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C
CAPACITOR, ALUMINUM ELECTROLYTIC, 4700UF, 400V, SCREW TERMINAL, 76MM X 133MM. FREE 2 YEAR RADWELL WARRANTY
Snap in & Terminal / BULK
CAP ALUM 4700UF 20% 400V SCREW
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-9053-ND | 176292237 | 58R5919 | LNT2G472MSEH |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Snap In & Terminal / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |