Vishay Intertechnology, Inc. Aluminium Capacitors MAL211814222E3

Description
Vishay MAL211814222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL211814222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803367
Aluminium Capacitors 2803367
Vishay MAL211814222E3 Capacitor

Vishay MAL211814222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803368
Aluminium Capacitors 2803368
Aluminium Capacitor Axial 2200uF 20% 10V

Aluminium Capacitor Axial 2200uF 20% 10V

Supplier's Site
Aluminum Electrolytic Capacitors - 4111PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4111PHBK-ND
Aluminum Electrolytic Capacitors 4111PHBK-ND
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 290mOhm 8000 Hrs @ 125°C

2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 290mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211814222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211814222E3
Capacitors - Aluminum Electrolytic Capacitors MAL211814222E3
CAP ALUM 2200UF 20% 10V AXIAL

CAP ALUM 2200UF 20% 10V AXIAL

Supplier's Site
Capacitor - 55529594 - Radwell International
Willingboro, NJ, United States
Capacitor
55529594
Capacitor 55529594
ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 2200 - F, - 20%, 10 V, 12.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 2200 - F, - 20%, 10 V, 12.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 10 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 62M2321 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 10 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
62M2321
Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 10 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 62M2321
Aluminium Electrolytic Capacitor, 118 AHT Series, 2200 - F, - 20%, 10 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 118 AHT Series, 2200 - F, - 20%, 10 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803367 2803368 4111PHBK-ND MAL211814222E3 55529594 62M2321
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 10 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers