330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP ALUM 330UF 20% 25V SMD
(PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, EXV SERIES, 330 F, 25 V, RADIAL CAN - SMD, 10 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SMD Aluminium Electrolytic Capacitor, EXV Series, 330 F, 25 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6733-1-ND | 399-6733-6-ND | EXV337M025A9PAA | 43824620 | 28W1724 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Smd Aluminium Electrolytic Capacitor, Exv Series, 330 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |