Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211837151E3

Description
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4139PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4139PHCT-ND
Aluminum Electrolytic Capacitors 4139PHCT-ND
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm 4000 Hrs @ 125°C

150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4139PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4139PHTB-ND
Aluminum Electrolytic Capacitors 4139PHTB-ND
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm 4000 Hrs @ 125°C

150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803401
Aluminium Capacitors 2803401
Aluminium Capacitors Axial 150uF 40V 20%

Aluminium Capacitors Axial 150uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2803400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803400
Aluminium Capacitors 2803400
Vishay MAL211837151E3 Capacitor

Vishay MAL211837151E3 Capacitor

Supplier's Site
Singapore, Singapore
Automotive 150uF 40V 1.17 Ohm Capacitor
58-MAL211837151E3
Automotive 150uF 40V 1.17 Ohm Capacitor 58-MAL211837151E3
Cap Aluminum Lytic 150uF 40V 20% (10 X 18mm) Axial 1.17 Ohm 207mA 4000h 125°C Automotive Tape and Box Product overview: MAL211837151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 40V, 1.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 40V, 1.17 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211837151E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 40V 20% (10 X 18mm) Axial 1.17 Ohm 207mA 4000h 125°C Automotive Tape and Box Product overview: MAL211837151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 40V, 1.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 40V, 1.17 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211837151E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211837151E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211837151E3
Capacitors - Aluminum Electrolytic Capacitors MAL211837151E3
CAP ALUM 150UF 20% 40V AXIAL

CAP ALUM 150UF 20% 40V AXIAL

Supplier's Site
Capacitor - 55522244 - Radwell International
Willingboro, NJ, United States
Capacitor
55522244
Capacitor 55522244
CAPACITOR, ALUMINIUM ELECTROLYTIC, 150 UF, 40 V, 20%, AXIAL. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINIUM ELECTROLYTIC, 150 UF, 40 V, 20%, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminium Electrolytic Capacitor, 118 Aht Series, 150 F, 20%, 40 V, 10 Mm, Axial Leaded Rohs Compliant Vishay - 04R7626 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 150 F, 20%, 40 V, 10 Mm, Axial Leaded Rohs Compliant Vishay
04R7626
Aluminium Electrolytic Capacitor, 118 Aht Series, 150 F, 20%, 40 V, 10 Mm, Axial Leaded Rohs Compliant Vishay 04R7626
Aluminium Electrolytic Capacitor, 118 AHT Series, 150 - F, - 20%, 40 V, 10 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 118 AHT Series, 150 - F, - 20%, 40 V, 10 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4139PHCT-ND 2803401 2803400 58-MAL211837151E3 MAL211837151E3 55522244 04R7626
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Automotive 150uF 40V 1.17 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminium Electrolytic Capacitor, 118 Aht Series, 150 F, 20%, 40 V, 10 Mm, Axial Leaded Rohs Compliant Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details