Kyocera Corporation Tantalum Capacitors F971A106MBAHT3

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F971A106MBAHT3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A106MBAHT3DKR-ND
Tantalum Capacitors 478-F971A106MBAHT3DKR-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A106MBAHT3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A106MBAHT3TR-ND
Tantalum Capacitors 478-F971A106MBAHT3TR-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A106MBAHT3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A106MBAHT3CT-ND
Tantalum Capacitors 478-F971A106MBAHT3CT-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971A106MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A106MBAHT3
Capacitors - Tantalum Capacitors F971A106MBAHT3
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - F971A106MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A106MBAHT3
Tantalum Capacitors F971A106MBAHT3
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 10Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2814
Cap, Tant, Aec-Q200, 10Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2814
CAP, TANT, AEC-Q200, 10UF, 10V, CASE B; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 10V, CASE B; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 10Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2813
Cap, Tant, Aec-Q200, 10Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2813
CAP, TANT, AEC-Q200, 10UF, 10V, CASE B; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 10V, CASE B; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 107785447 - Radwell International
Willingboro, NJ, United States
Capacitor
107785447
Capacitor 107785447
(PRICE/TC) CAP, TANT, AEC-Q200, 10UF, 10V, CASE B, CAPACITANCE:10¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:1411 [3528 METRIC], PRODUCT RANGE:F97-HT3 SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:2OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, TANT, AEC-Q200, 10UF, 10V, CASE B, CAPACITANCE:10¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:1411 [3528 METRIC], PRODUCT RANGE:F97-HT3 SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:2OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F971A106MBAHT3DKR-ND 478-F971A106MBAHT3TR-ND F971A106MBAHT3 F971A106MBAHT3 60AC2814 107785447
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 10Uf, 10V, Case B; Capacitance Kyocera Avx Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers