United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMR421VSN391MR35S

Description
390µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ESMR421VSN391MR35S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ESMR421VSN391MR35S-ND
Aluminum Electrolytic Capacitors 565-ESMR421VSN391MR35S-ND
390µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

390µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 186940738 - Radwell International
Willingboro, NJ, United States
Capacitor
186940738
Capacitor 186940738
CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 420V, 20%, SRM SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, 2 PIN SNAP-IN, 30MM X 35MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 420V, 20%, SRM SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, 2 PIN SNAP-IN, 30MM X 35MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ESMR421VSN391MR35S
Aluminum Electrolytic Capacitors - Snap In ESMR421VSN391MR35S
Aluminum Electrolytic Capacitors - Snap In 420V 390uF 20% Tol.

Aluminum Electrolytic Capacitors - Snap In 420V 390uF 20% Tol.

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMR421VSN391MR35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMR421VSN391MR35S
Capacitors - Aluminum Electrolytic Capacitors ESMR421VSN391MR35S
CAP ALUM 390UF 20% 420V SNAP

CAP ALUM 390UF 20% 420V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - ESMR421VSN391MR35S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ESMR421VSN391MR35S
Aluminum Electrolytic Capacitors ESMR421VSN391MR35S
CAP ALUM 390UF 20% 420V SNAP

CAP ALUM 390UF 20% 420V SNAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-ESMR421VSN391MR35S-ND 186940738 ESMR421VSN391MR35S ESMR421VSN391MR35S ESMR421VSN391MR35S
Product Name Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
RoHS Compliant Yes
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details