2900µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 350V, +50%,-10%, SCREW, CAPACITANCE:2900F, VOLTAGE RATING:350V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2900UF 350V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGS292T350X5L-ND | 2002-CGS292T350X5L | 17366633 | CGS292T350X5L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |