Nippon Chemi-Con Corporation 270uF 450V Capacitor ELXS451VSN271MQ45S

Description
270uF 450V Aluminum Electrolytic Capacitor, 105°C, Snap-In Product overview: ELXS451VSN271MQ45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXS451VSN271MQ45 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270uF 450V Aluminum Electrolytic Capacitor, 105°C, Snap-In Product overview: ELXS451VSN271MQ45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXS451VSN271MQ45 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270uF 450V Capacitor
58-ELXS451VSN271MQ45S
270uF 450V Capacitor 58-ELXS451VSN271MQ45S
270uF 450V Aluminum Electrolytic Capacitor, 105°C, Snap-In Product overview: ELXS451VSN271MQ45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXS451VSN271MQ45 S can be used for catalog matching and distributor lookup.

270uF 450V Aluminum Electrolytic Capacitor, 105°C, Snap-In Product overview: ELXS451VSN271MQ45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXS451VSN271MQ45S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1202-ELXS451VSN271MQ45S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXS451VSN271MQ45S
Aluminum Electrolytic Capacitors 1202-ELXS451VSN271MQ45S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminium Capacitors - 9143737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9143737
Aluminium Capacitors 9143737
Capacitor Snap-in LXS Series 450V 270uF

Capacitor Snap-in LXS Series 450V 270uF

Supplier's Site
Aluminium Capacitors - 9143737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9143737P
Aluminium Capacitors 9143737P
Capacitor Snap-in LXS Series 450V 270uF

Capacitor Snap-in LXS Series 450V 270uF

Supplier's Site
Aluminium Capacitors - 1700687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1700687
Aluminium Capacitors 1700687
Capacitor Snap-in LXS Series 450V 270uF

Capacitor Snap-in LXS Series 450V 270uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1360741-ELXS451VSN271MQ45S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360741-ELXS451VSN271MQ45S
Capacitors - Aluminum Electrolytic Capacitors 1360741-ELXS451VSN271MQ45S
Win Source Part Number: 1360741-ELXS451VSN27 1MQ45S Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: United Chemi-Con Series: LXS Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.36 A @ 120 Hz Ripple Current @ High Frequency: 1.9448 A @ 50 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 1.000" Dia (25.40mm) Height - Seated (Max): 1.870" (47.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360741-ELXS451VSN271MQ45S
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: LXS
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.36 A @ 120 Hz
Ripple Current @ High Frequency: 1.9448 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.000" Dia (25.40mm)
Height - Seated (Max): 1.870" (47.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitor - ELXS451VSN271MQ45S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELXS451VSN271MQ45S
Aluminum Electrolytic Capacitor ELXS451VSN271MQ45S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Aluminum Electrolytic Capacitors - 565-3596-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3596-ND
Aluminum Electrolytic Capacitors 565-3596-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - ELXS451VSN271MQ45S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ELXS451VSN271MQ45S
Aluminum Electrolytic Capacitors ELXS451VSN271MQ45S
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXS451VSN271MQ45S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXS451VSN271MQ45S
Capacitors - Aluminum Electrolytic Capacitors ELXS451VSN271MQ45S
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site
Capacitor - 111491062 - Radwell International
Willingboro, NJ, United States
Capacitor
111491062
Capacitor 111491062
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 450V, 20%, SNAP-IN, 25.4MM X 47.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 450V, 20%, SNAP-IN, 25.4MM X 47.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Richardson RFPD DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ELXS451VSN271MQ45S 1202-ELXS451VSN271MQ45S 9143737 9143737P 1360741-ELXS451VSN271MQ45S ELXS451VSN271MQ45S 565-3596-ND ELXS451VSN271MQ45S ELXS451VSN271MQ45S 111491062
Product Name 270uF 450V Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.70E8 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF620J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details