Panasonic Aluminium Capacitors EEUHD1E682

Description
Radial HD series capacitor 25V 6800uF
Request a Quote Datasheet
Description
Radial HD series capacitor 25V 6800uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442066P
Aluminium Capacitors 7442066P
Radial HD series capacitor 25V 6800uF

Radial HD series capacitor 25V 6800uF

Supplier's Site
Aluminium Capacitors - 7442066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442066
Aluminium Capacitors 7442066
Radial HD series capacitor 25V 6800uF

Radial HD series capacitor 25V 6800uF

Supplier's Site
Aluminium Capacitors - 1035661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035661
Aluminium Capacitors 1035661
Radial HD Series Capacitor 25V 6800uF

Radial HD Series Capacitor 25V 6800uF

Supplier's Site
Cap, Alu Elec, 6800Uf, 25V, Radial; Capacitance Panasonic - 62W8141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 6800Uf, 25V, Radial; Capacitance Panasonic
62W8141
Cap, Alu Elec, 6800Uf, 25V, Radial; Capacitance Panasonic 62W8141
CAP, ALU ELEC, 6800UF, 25V, RADIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 6800UF, 25V, RADIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 39059656 - Radwell International
Willingboro, NJ, United States
Capacitor
39059656
Capacitor 39059656
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 6800UF, 25V, 20%, 16X31.5MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 6800UF, 25V, 20%, 16X31.5MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7442066P 7442066 62W8141 39059656
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 6800Uf, 25V, Radial; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details